8-Channel Half-Duplex M-LVDS transceiver 64-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252977-SN65MLVD082D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Categories: Integrated Circuits
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: SN65MLVD082
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
8-Ch Half-Duplex M-LVDS Transceiver, 250Mbps, 3.3V, TSSOP Product overview: SN65MLVD082DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD082DGG can be used for catalog matching and distributor lookup.
LVDS Interface IC 8-Ch Half-Duplex M-LVDS Transceiver
IC TRANSCEIVER HALF 8/8 64TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD082DGG | 1252977-SN65MLVD082DGG | 710-SN65MLVD082DGG | SN65MLVD082DGG | SN65MLVD082DGG |
| Product Name | SN65MLVD082 8-Channel Half-Duplex M-LVDS transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD082DGG | 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS, Multipoint | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 8 # | ||||
| # of Rx | 8 # |