Texas Instruments SN65LVDS32 Quad LVDS Receiver SN65LVDS32NSR

Description
Quad LVDS Receiver 16-SO -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS32 Quad LVDS Receiver - SN65LVDS32NSR - Texas Instruments
Dallas, TX, United States
SN65LVDS32 Quad LVDS Receiver
SN65LVDS32NSR
SN65LVDS32 Quad LVDS Receiver SN65LVDS32NSR
Quad LVDS Receiver 16-SO -40 to 85

Quad LVDS Receiver 16-SO -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32NSR - 211873-SN65LVDS32NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32NSR
211873-SN65LVDS32NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32NSR 211873-SN65LVDS32NSR
Manufacturer: Texas Instruments Win Source Part Number: 211873-SN65LVDS32NSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211873-SN65LVDS32NSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-SN65LVDS32NSR
Quad Interface Transceiver IC 710-SN65LVDS32NSR
100 Mbps LVDS quad high speed differential receiver 16-SO -40 to 85 Product overview: SN65LVDS32NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32NSR can be used for catalog matching and distributor lookup.

100 Mbps LVDS quad high speed differential receiver 16-SO -40 to 85 Product overview: SN65LVDS32NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LVDS32NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS32NSR
Drivers, Receivers, Transceivers SN65LVDS32NSR
IC RECEIVER 0/4 16SO

IC RECEIVER 0/4 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS32NSR
LVDS Interface IC SN65LVDS32NSR
LVDS Interface IC QUAD LVDS RECEIVER

LVDS Interface IC QUAD LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS32NSR 211873-SN65LVDS32NSR 710-SN65LVDS32NSR SN65LVDS32NSR SN65LVDS32NSR
Product Name SN65LVDS32 Quad LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32NSR Quad Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-9172701Q3A - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type LCCC; LCCC28
View Details
2 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Embedded Processors and Controllers - 5962-8515511RA - 1023517-5962-8515511RA - Win Source Electronics
Specs
Device Type Storage Interface
Features RoHS
Package Type DIP; CDIP
View Details