Texas Instruments SN65LVDS32 Quad LVDS Receiver SN65LVDS32DRG4

Description
Quad LVDS Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS32 Quad LVDS Receiver - SN65LVDS32DRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS32 Quad LVDS Receiver
SN65LVDS32DRG4
SN65LVDS32 Quad LVDS Receiver SN65LVDS32DRG4
Quad LVDS Receiver 16-SOIC -40 to 85

Quad LVDS Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32DRG4 - 330846-SN65LVDS32DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32DRG4
330846-SN65LVDS32DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32DRG4 330846-SN65LVDS32DRG4
Manufacturer: Texas Instruments Win Source Part Number: 330846-SN65LVDS32DRG 4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 330846-SN65LVDS32DRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS32DRG4
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS32DRG4
100Mbps LVDS Quad Receiver, 3.3V, 85°C, SOIC Product overview: SN65LVDS32DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32DRG4 can be used for catalog matching and distributor lookup.

100Mbps LVDS Quad Receiver, 3.3V, 85°C, SOIC Product overview: SN65LVDS32DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS32DRG4
LVDS Interface IC SN65LVDS32DRG4
LVDS Interface IC QUAD LVDS RECEIVER

LVDS Interface IC QUAD LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS32DRG4 330846-SN65LVDS32DRG4 710-SN65LVDS32DRG4 SN65LVDS32DRG4
Product Name SN65LVDS32 Quad LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32DRG4 Quad 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 100000 kbps 400000 kbps 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ABT2952A Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9308602Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details