Texas Instruments SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS348D

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDS348D - Texas Instruments
Dallas, TX, United States
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDS348D
SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS348D
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261184-SN65LVDS348D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261184-SN65LVDS348D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261184-SN65LVDS348D
Win Source Part Number: 1261184-SN65LVDS348D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 560Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-12735-5,-296-12 735-5,SN65LVDS348DG4 ,2156-SN65LVDS348D,S N65LVDS348DG4,-SN65L VDS348DG4R,-SN65LVDS 348DR,-SN65LVDS348DG 4,296-12735-5,TEXTIS SN65LVDS348D Base Product Number: 65LVDS348

Win Source Part Number: 1261184-SN65LVDS348D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 560Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-12735-5,-296-12735-5,SN65LVDS348DG4,2156-SN65LVDS348D,SN65LVDS348DG4,-SN65LVDS348DG4R,-SN65LVDS348DR,-SN65LVDS348DG4,296-12735-5,TEXTISSN65LVDS348D
Base Product Number: 65LVDS348

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS348D
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS348D
Quad LVDS Receiver, 560Mbps, 3.3V, SOIC Product overview: SN65LVDS348D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS348D can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 560Mbps, 3.3V, SOIC Product overview: SN65LVDS348D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS348D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DIFF RECEIVER HS QUAD 16-SOIC - SN65LVDS348D - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC DIFF RECEIVER HS QUAD 16-SOIC
SN65LVDS348D
IC DIFF RECEIVER HS QUAD 16-SOIC SN65LVDS348D
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS348D
LVDS Interface IC SN65LVDS348D
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS348D 1261184-SN65LVDS348D 710-SN65LVDS348D SN65LVDS348D SN65LVDS348D
Product Name SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad 3.3V SOIC Interface Transceiver IC IC DIFF RECEIVER HS QUAD 16-SOIC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 340000 kbps 560000 kbps 560000 kbps 340000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details