The SN65LVDS117 is a dual 8-port LVDS repeater featuring two differential receivers and sixteen differential drivers, packaged in a 64-pin TSSOP (DGG) with a 0.5mm terminal pitch. It supports data signaling rates up to 400 Mbps and operates from -40°C to 85°C, with propagation delays under 4.5 ns and output skew under 550 ps. The device meets the ANSI/TIA-644 LVDS standard, has bus-pin ESD protection exceeding 12 kV, and typically dissipates less than 500 mW with all ports enabled at 200 MHz.
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098945-SN65LVDS117D
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 2.8ns
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
LVDS Repeater IC, 400Mbps, Dual 8-Port, 3.3V, TSSOP Product overview: SN65LVDS117DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS117DGGR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 1CH 64TSSOP
Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP
LVDS Interface IC Dual 8-Port LVDS Repeater
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS117DGGR | 1098945-SN65LVDS117DGGR | 756-SN65LVDS117DGGR | SN65LVDS117DGGR | SN65LVDS117DGGR | SN65LVDS117DGGR |
| Product Name | SN65LVDS117 Dual 8-Port LVDS Repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS117DGGR | Dual 3.3V TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | LVDS Interface IC |
| Technology | LVDS | |||||
| Device Type | SN65LVDS117 Dual 8-Port LVDS Repeater | Buffer | Transceiver | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 16 # | |||||
| # of Rx | 2 # |