Texas Instruments SN65LVDS9637 Dual LVDS Receiver SN65LVDS9637DGN

Description
Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS9637 Dual LVDS Receiver - SN65LVDS9637DGN - Texas Instruments
Dallas, TX, United States
SN65LVDS9637 Dual LVDS Receiver
SN65LVDS9637DGN
SN65LVDS9637 Dual LVDS Receiver SN65LVDS9637DGN
Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85

Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V HTSSOP Interface Transceiver IC
710-SN65LVDS9637DGN
Dual 3.3V HTSSOP Interface Transceiver IC 710-SN65LVDS9637DGN
Dual LVDS Receiver IC, 150Mbps, 3.3V, HTSSOP EP Product overview: SN65LVDS9637DGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637DGN can be used for catalog matching and distributor lookup.

Dual LVDS Receiver IC, 150Mbps, 3.3V, HTSSOP EP Product overview: SN65LVDS9637DGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGN - 794850-SN65LVDS9637DGN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGN
794850-SN65LVDS9637DGN
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGN 794850-SN65LVDS9637DGN
Manufacturer: Texas Instruments Win Source Part Number: 794850-SN65LVDS9637D GN Series: 65LVDS Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 150Mbps Family Name: SN65LVDS9637 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): ADN4664BRZ-REEL7; ADN4664BRZ; SN65LVDS9637D; SN65LVDS9637DR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794850-SN65LVDS9637DGN
Series: 65LVDS
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 150Mbps
Family Name: SN65LVDS9637
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): ADN4664BRZ-REEL7; ADN4664BRZ; SN65LVDS9637D; SN65LVDS9637DR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS9637DGN
LVDS Interface IC SN65LVDS9637DGN
LVDS Interface IC Dual HS Diff

LVDS Interface IC Dual HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS9637DGN 710-SN65LVDS9637DGN 794850-SN65LVDS9637DGN SN65LVDS9637DGN
Product Name SN65LVDS9637 Dual LVDS Receiver Dual 3.3V HTSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637DGN LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 150000 kbps 150000 kbps 150000 kbps 150000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details