Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 49
Product Name Notes
2.7 Gbps OC-48 SONET Transceiver 100-HTQFP -40 to 85
3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85
3-V to 5.5-V Dual RS-232 Port 48-TSSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP -40 to 85
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85
4-Channel, +/-5V Audio Volume Control 28-SOIC -40 to 85
4-Channel, +/-5V Audio Volume Control 28-SOIC
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-LQFP -40 to 85
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-NFBGA -40 to 85
9-Channel Differential Transceiver 56-CFP -55 to 125
Arithmetic Logic Units/Function Generators 24-CDIP -55 to 125
Automotive Catalog Single USB Port Transient Suppressors 6-SOT-23 -40 to 85
Automotive Ultrasonic Sensor Signal Conditioner 28-TSSOP -40 to 125
Differential Bus Transceiver 8-PDIP -40 to 105
Differential Bus Transceiver 8-SOIC -25 to 85
Differential Bus Transceiver 8-SOIC -40 to 105
Differential Bus Transceiver 8-SOIC -40 to 85
Differential Driver And Receiver Pair 14-SOIC -40 to 85
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85
Dual Differential Drivers And Receivers 16-PDIP -40 to 85
Dual Differential Drivers and Receivers 16-SO -40 to 85
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85
Dual Differential Line Driver 14-CDIP -55 to 125
Dual Differential Line Driver 16-CDIP -55 to 125
Dual Differential Line Receiver 16-CDIP -55 to 125
Dual Line Driver 14-CDIP -55 to 125
Dual Line Receiver 14-CDIP -55 to 125
Dual PLL/VCO with IF Down-Converter 48-VQFN -40 to 85
Dual Universal Serial Bus Port Transient Suppressor 8-PDIP -40 to 85
Dual Universal Serial Bus Port Transient Suppressor 8-TSSOP -40 to 85
Dual Very-High Speed, High-Current Peripheral Drivers 8-CDIP -55 to 125
Eight Input IEEE 1149.1 Analog Voltage Monitor 16-WSON -40 to 85
Extended Temp Range RS-485 Transceiver 16-QFN -55 to 125
Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CDIP -55 to 125
Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125
Hex Drivers 14-CDIP -55 to 125
Hex Inverter 0-
Hex Inverter Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CDIP -55 to 125
Hex Inverters 14-CDIP -55 to 125
Hex Inverters With Open-Collector Outputs 14-CDIP -55 to 125
Hex Inverters With Open-Drain Outputs 14-CDIP -55 to 125
Hex Inverting Bus Drivers With 3-State Outputs 16-CDIP -55 to 125
Hex Inverting Drivers 14-CDIP -55 to 125
Hex Noninverting Buffers With Open-Collector Outputs 14-CDIP -55 to 125
Hex Schmitt-trigger Inverters 14-CDIP -55 to 125
Industrial CAN Transceiver 8-SON -55 to 125
Line Drivers 14-CDIP -55 to 125
Look-Ahead Carry Generators 16-CDIP -55 to 125
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85
OC-48,24,12 SONET SDH Multi-rate Transceiver 100-HTQFP -40 to 85
OC-48/24/12/3 SONET SDH Multi-Rate Transceiver with Enhanced Jitter Tolerance 100-HTQFP -40 to 85
Octal 25-Ohm Buffer/Driver With 3-State Outputs 24-PDIP -40 to 85
Octal 25-Ohm Buffer/Driver With 3-State Outputs 24-SOIC -40 to 85
Octal 25-Ohm Bus Transceivers 24-SOIC -40 to 85
Octal Buffer/Driver With 3-State Outputs 20-SO -40 to 85
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85
Octal Buffer/Driver With Open-Collector Outputs 20-SOIC -40 to 85
Octal Buffers & Line Drivers With Open-Collector Outputs 20-CDIP -55 to 125
Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs 20-CDIP -55 to 125
Octal Buffers And Line Drivers With 3-State Outputs 20-CDIP -55 to 125
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
Octal Buffers/Drivers With Open-Collector Outputs 20-CDIP -55 to 125
Octal Bus Transceivers & Registers With 3 -State Outputs 24-CDIP -55 to 125
Octal Bus Transceivers 20-CDIP -55 to 125
Octal Bus Transceivers 20-SOIC -40 to 85
Octal Bus Transceivers And Registers With 3-State Outputs 24-CDIP -55 to 125
Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
Quad LVDS Receiver 16-CFP -55 to 125
Quad LVDS Transmitter 16-CFP -55 to 125
Quadruple Bus Buffer Gate With 3-State Outputs 14-PDIP -40 to 85
Quadruple Bus Buffer Gate With 3-State Outputs 14-SO -40 to 85
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85
Quadruple Bus Buffer Gates With 3- State Outputs 14-CDIP -55 to 125
Quadruple Bus Buffer Gates With 3-State Outputs 14-CDIP -55 to 125
Quadruple Bus Transceivers 14-CDIP -55 to 125
Quadruple Differential Line Receiver 16-CDIP -55 to 125
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Quadruple Line Driver 14-CDIP -55 to 125
Quadruple Line Receiver 14-CDIP -55 to 125
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125
Quadruple Low-Power Differential Line Receiver 0-XCEPT -55 to 125
Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125
Quadruple Low-Power Differential Receiver 0-
Quadruple Low-Power Drivers/Receivers 20-PDIP -40 to 85
SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 48-TSSOP -40 to 85
SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 49-NFBGA -40 to 85
Single Universal Serial Bus Port Transient Suppressor 4-DSBGA -40 to 85
Single Universal Serial Bus Port Transient Suppressor 6-SOT-23 -40 to 85
SN65472-EP Dual Peripheral Driver 8-SOIC -40 to 85
Synchronous 6-Bit Binary Rate Multipliers 16-CDIP -55 to 125
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85
Tuner Custom device 40-VQFN
Tuner custom IC 24-TSSOP
Tuner custom IC 32-TSSOP
Ultrasonic Analog-Front-End 28-TSSOP -40 to 125

<< Prev Next >>