The SN65LVDS9637D is a dual high-speed differential line receiver designed for LVDS signaling with a 3.3-V single supply, supporting data rates up to 150 Mbps. It features LVTTL output levels, a ±100-mV differential input threshold, and 8 kV ESD protection on bus terminals. The device is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates from -40°C to 85°C. It complies with the ANSI/TIA/EIA-644 standard and includes open-circuit fail-safe functionality to hold the output high when inputs are floating.
Dual LVDS Receiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252934-SN65LVDS9637
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 150Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS9637
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Dual LVDS Receiver, 150Mbps, 3.3V, 8-SOIC, -40 to 85C Product overview: SN65LVDS9637D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637D can be used for catalog matching and distributor lookup.
LVDS RECEIVER DUAL, SMD, 65LVDS9637; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:150Mbps; Device Type:Differential Line Receiver; Driver RoHS Compliant: Yes
LVDS Interface IC Dual HS Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9637D | 1252934-SN65LVDS9637D | 710-SN65LVDS9637D | 29AH7403 | SN65LVDS9637D |
| Product Name | SN65LVDS9637 Dual LVDS Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637D | Dual 3.3V SOIC Interface Transceiver IC | Lvds Receiver Dual, Smd, 65Lvds9637; Ic Interface Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | Bus LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | ||||
| Data Rate | 150000 kbps | 150000 kbps | 150000 kbps | 150000 kbps | 150000 to ? kbps |