Texas Instruments SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS33DG4

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDS33DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDS33DG4
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS33DG4
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS33DG4
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS33DG4
Quad LVDS Receiver, 400Mbps, 3.3V, SOIC, -40 to 85C Product overview: SN65LVDS33DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33DG4 can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, SOIC, -40 to 85C Product overview: SN65LVDS33DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261175-SN65LVDS33DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261175-SN65LVDS33DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261175-SN65LVDS33DG4
Win Source Part Number: 1261175-SN65LVDS33DG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS33

Win Source Part Number: 1261175-SN65LVDS33DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS33

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS33DG4
LVDS Interface IC SN65LVDS33DG4
LVDS Interface IC Quad HS Diff

LVDS Interface IC Quad HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS33DG4 710-SN65LVDS33DG4 1261175-SN65LVDS33DG4 SN65LVDS33DG4
Product Name SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range Quad 3.3V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DS90C032QML LVDS Quad CMOS Differential Line Receiver - 5962-9583401Q2A - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
# of Tx 4 #
View Details
3 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details