SN65LVDS391DR is a quad differential line driver with 4 current-mode LVDS drivers, meeting or exceeding the ANSI EIA/TIA-644 standard, designed for signaling up to 630 Mbps with a typical output voltage of 350 mV into a 100-Ω load, propagation delay under 2.9 ns, and output skew less than 150 ps. It is packaged in a 16-pin SOIC measuring 9.90 mm × 3.91 mm, operates from −40°C to 85°C, and features 15 kV bus-pin ESD protection. The driver outputs are high-impedance when disabled, and it accepts 5-V-tolerant LVTTL logic inputs. Total power dissipation per driver is 35 mW at 200 MHz.
Quad LVDS Transmitter 16-SOIC -40 to 85
Win Source Part Number: 1261196-SN65LVDS391D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Driver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51544-6,296-5154
Base Product Number: 65LVDS391
Quad LVDS driver with improved ESD 16-SOIC -40 to 85 Product overview: SN65LVDS391DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391DR can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad LVDS Transmitter
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS391DR | 1261196-SN65LVDS391DR | 710-SN65LVDS391DR | SN65LVDS391DR |
| Product Name | SN65LVDS391 Quad LVDS Transmitter | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Quad SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Transmitter | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | |||
| Data Rate | 630000 kbps | 630000 kbps | 630000 kbps | 630000 to ? kbps |