Texas Instruments SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348PWG4

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT348PWG4 - Texas Instruments
Dallas, TX, United States
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT348PWG4
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348PWG4
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261153-SN65LVDT348PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261153-SN65LVDT348PWG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261153-SN65LVDT348PWG4
Win Source Part Number: 1261153-SN65LVDT348P WG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Receiver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 560Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LVDT348PWG 4,2156-SN65LVDT348PW G4 Base Product Number: 65LVDT348

Win Source Part Number: 1261153-SN65LVDT348PWG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Receiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 560Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LVDT348PWG4,2156-SN65LVDT348PWG4
Base Product Number: 65LVDT348

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65LVDT348PWG4
Quad TSSOP Interface Transceiver IC 710-SN65LVDT348PWG4
Quad receiver with -4-V to +5-V common-mode range 16-TSSOP -40 to 85 Product overview: SN65LVDT348PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348PWG4 can be used for catalog matching and distributor lookup.

Quad receiver with -4-V to +5-V common-mode range 16-TSSOP -40 to 85 Product overview: SN65LVDT348PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT348PWG4
LVDS Interface IC SN65LVDT348PWG4
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT348PWG4 1261153-SN65LVDT348PWG4 710-SN65LVDT348PWG4 SN65LVDT348PWG4
Product Name SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 340000 kbps 560000 kbps 560000 kbps 340000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATDWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-SOIC (0.295\", 7.50mm Width)
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details