Texas Instruments SN65LVDS109 Dual 4-Port LVDS Repeater SN65LVDS109DBTG4

Description
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS109 Dual 4-Port LVDS Repeater - SN65LVDS109DBTG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS109 Dual 4-Port LVDS Repeater
SN65LVDS109DBTG4
SN65LVDS109 Dual 4-Port LVDS Repeater SN65LVDS109DBTG4
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85

Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
756-SN65LVDS109DBTG4
Dual 3.3V TSSOP Interface Transceiver IC 756-SN65LVDS109DBTG4
Dual 4-Port LVDS Repeater, 400Mbps, 3.3V, TSSOP Product overview: SN65LVDS109DBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS109DBTG4 can be used for catalog matching and distributor lookup.

Dual 4-Port LVDS Repeater, 400Mbps, 3.3V, TSSOP Product overview: SN65LVDS109DBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS109DBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260930-SN65LVDS109DBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260930-SN65LVDS109DBTG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260930-SN65LVDS109DBTG4
Win Source Part Number: 1260930-SN65LVDS109D BTG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 50 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 46mA Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS109

Win Source Part Number: 1260930-SN65LVDS109DBTG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 46mA
Data Rate (Max): 400Mbps
Delay Time: 2.8ns
Capacitance - Input: 5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS109

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS109DBTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS109DBTG4
Signal Buffers, Repeaters, Splitters SN65LVDS109DBTG4
Buffer, Multiplexer 1 x 2:8 Channel 400Mbps 38-TSSOP

Buffer, Multiplexer 1 x 2:8 Channel 400Mbps 38-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS109DBTG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS109DBTG4
IC MULTIPLEXER 1CH 38TSSOP

IC MULTIPLEXER 1CH 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS109DBTG4
LVDS Interface IC SN65LVDS109DBTG4
LVDS Interface IC Dual 4-Port LVDS Repeater

LVDS Interface IC Dual 4-Port LVDS Repeater

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS109DBTG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS109DBTG4
Signal Buffers, Repeaters, Splitters SN65LVDS109DBTG4
IC MULTIPLEXER 1CH 38TSSOP

IC MULTIPLEXER 1CH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS109DBTG4 756-SN65LVDS109DBTG4 1260930-SN65LVDS109DBTG4 SN65LVDS109DBTG4 SN65LVDS109DBTG4 SN65LVDS109DBTG4 SN65LVDS109DBTG4
Product Name SN65LVDS109 Dual 4-Port LVDS Repeater Dual 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type SN65LVDS109 Dual 4-Port LVDS Repeater Transceiver Sensor Interface; Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, Multiplexer
Features RoHS RoHS RoHS RoHS
# of Tx 8 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details