Texas Instruments SN65LVDS387 16-Channel LVDS Driver SN65LVDS387DGG

Description
16-Channel LVDS Driver 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel LVDS Driver 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS387 16-Channel LVDS Driver - SN65LVDS387DGG - Texas Instruments
Dallas, TX, United States
SN65LVDS387 16-Channel LVDS Driver
SN65LVDS387DGG
SN65LVDS387 16-Channel LVDS Driver SN65LVDS387DGG
16-Channel LVDS Driver 64-TSSOP -40 to 85

16-Channel LVDS Driver 64-TSSOP -40 to 85

Buy Now Datasheet
LVDS Interface Ics - 6609050 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
6609050
LVDS Interface Ics 6609050
Line Transmitter 16TX 64-Pin TSSOP

Line Transmitter 16TX 64-Pin TSSOP

Supplier's Site
LVDS Interface Ics - 1219092 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1219092
LVDS Interface Ics 1219092
Line Transmitter 16TX 64-Pin TSSOP

Line Transmitter 16TX 64-Pin TSSOP

Supplier's Site
LVDS Interface Ics - 6609050P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
6609050P
LVDS Interface Ics 6609050P
Line Transmitter 16TX 64-Pin TSSOP

Line Transmitter 16TX 64-Pin TSSOP

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS387DGG - 029592-SN65LVDS387DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS387DGG
029592-SN65LVDS387DGG
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS387DGG 029592-SN65LVDS387DGG
Manufacturer: Texas Instruments Win Source Part Number: 029592-SN65LVDS387DG G Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 16/0 Data Rate: 630Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDS387DGGRG4; SN65LVDS387DGGG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029592-SN65LVDS387DGG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 16/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDS387DGGRG4; SN65LVDS387DGGG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V TSSOP Interface Transceiver IC - 710-SN65LVDS387DGG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDS387DGG
3.3V TSSOP Interface Transceiver IC 710-SN65LVDS387DGG
16-Ch LVDS Bus Transceiver, 630Mbps, 3.3V, TSSOP, -40 to 85°C Product overview: SN65LVDS387DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS387DGG can be used for catalog matching and distributor lookup.

16-Ch LVDS Bus Transceiver, 630Mbps, 3.3V, TSSOP, -40 to 85°C Product overview: SN65LVDS387DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS387DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Lvds Driver, 65Lvds387, Tssop64; Msl Texas Instruments - 26AJ9073 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lvds Driver, 65Lvds387, Tssop64; Msl Texas Instruments
26AJ9073
Ic, Lvds Driver, 65Lvds387, Tssop64; Msl Texas Instruments 26AJ9073
IC, LVDS DRIVER, 65LVDS387, TSSOP64; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, LVDS DRIVER, 65LVDS387, TSSOP64; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65LVDS387DGG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS387DGG
Drivers, Receivers, Transceivers SN65LVDS387DGG
IC DRIVER 16/0 64TSSOP

IC DRIVER 16/0 64TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS387DGG
LVDS Interface IC SN65LVDS387DGG
LVDS Interface IC 16Ch HS Diff

LVDS Interface IC 16Ch HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS387DGG 6609050 6609050P 029592-SN65LVDS387DGG 710-SN65LVDS387DGG 26AJ9073 SN65LVDS387DGG SN65LVDS387DGG
Product Name SN65LVDS387 16-Channel LVDS Driver LVDS Interface Ics LVDS Interface Ics Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS387DGG 3.3V TSSOP Interface Transceiver IC Ic, Lvds Driver, 65Lvds387, Tssop64; Msl Texas Instruments Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS LVDS Bus LVDS LVDS
Device Type SN65LVDS387 16-Channel LVDS Driver Transmitter; Transmitter Transmitter Receiver Transceiver Driver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 16 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details