The SN65LVDT388DBTR is an eight-channel high-speed differential line receiver with integrated 110-Ω termination, designed for point-to-point baseband data transmission over 100-Ω media at speeds up to 630 Mbps. It operates from a single 3.3-V supply, features a propagation delay of 2.6 ns (typ) and output skew of 100 ps (typ), and supports open-circuit fail-safe operation. The device is packaged in a 38-pin TSSOP (DBT) with a 20-mil terminal pitch and is characterized for operation from -40°C to 85°C. ESD protection on the bus terminals exceeds 15 kV.
High-Speed Differential Line Receivers 38-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252958-SN65LVDT388D
Packaging: Tape and Reel
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/8
Data Rate: 200Mbps
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDT388
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Octal high-speed differential line receiver with integrated termination 38-TSSOP -40 to 85 Product overview: SN65LVDT388DBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT388DBTR can be used for catalog matching and distributor lookup.
LVDS Interface IC HIGH-SPEED DIFF LINE RECEIVERS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT388DBTR | 1252958-SN65LVDT388DBTR | 710-SN65LVDT388DBTR | SN65LVDT388DBTR |
| Product Name | SN65LVDT388 High-Speed Differential Line Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT388DBTR | TSSOP Interface Transceiver IC | LVDS Interface IC |
| Device Type | Receiver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V |