Texas Instruments SN65LVDT388A Octal LVDS Receiver SN65LVDT388ADBTR

Description
Octal LVDS Receiver 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal LVDS Receiver 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT388A Octal LVDS Receiver - SN65LVDT388ADBTR - Texas Instruments
Dallas, TX, United States
SN65LVDT388A Octal LVDS Receiver
SN65LVDT388ADBTR
SN65LVDT388A Octal LVDS Receiver SN65LVDT388ADBTR
Octal LVDS Receiver 38-TSSOP -40 to 85

Octal LVDS Receiver 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65LVDT388ADBTR
TSSOP Interface Transceiver IC 710-SN65LVDT388ADBTR
Octal LVDS receiver with improved ESD and integrated termination 38-TSSOP -40 to 85 Product overview: SN65LVDT388ADBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT388ADBTR can be used for catalog matching and distributor lookup.

Octal LVDS receiver with improved ESD and integrated termination 38-TSSOP -40 to 85 Product overview: SN65LVDT388ADBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT388ADBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT388ADBTR - 211879-SN65LVDT388ADBTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT388ADBTR
211879-SN65LVDT388ADBTR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT388ADBTR 211879-SN65LVDT388ADBTR
Manufacturer: Texas Instruments Win Source Part Number: 211879-SN65LVDT388AD BTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/8 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211879-SN65LVDT388ADBTR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/8
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT388ADBTR
LVDS Interface IC SN65LVDT388ADBTR
LVDS Interface IC OCTAL LVDS RECEIVER

LVDS Interface IC OCTAL LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT388ADBTR 710-SN65LVDT388ADBTR 211879-SN65LVDT388ADBTR SN65LVDT388ADBTR
Product Name SN65LVDT388A Octal LVDS Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT388ADBTR LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 8 #
Data Rate 630000 kbps 630000 kbps 200000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details