Texas Instruments SN65LVDS179 Single Full-Duplex LVDS Transceiver SN65LVDS179DRG4

Description
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS179 Single Full-Duplex LVDS Transceiver - SN65LVDS179DRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS179 Single Full-Duplex LVDS Transceiver
SN65LVDS179DRG4
SN65LVDS179 Single Full-Duplex LVDS Transceiver SN65LVDS179DRG4
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85

Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DRG4 - 1252892-SN65LVDS179DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DRG4
1252892-SN65LVDS179DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DRG4 1252892-SN65LVDS179DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252892-SN65LVDS179D RG4 Series: 65LVDS Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 150Mbps Family Name: SN65LVDS179 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PI90LV179WX; PI90LV179W; PI90LV179WE; Introduction Date: February 15, 2004 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1252892-SN65LVDS179DRG4
Series: 65LVDS
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Family Name: SN65LVDS179
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PI90LV179WX; PI90LV179W; PI90LV179WE;
Introduction Date: February 15, 2004
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LVDS179DRG4
SOIC Interface Transceiver IC 710-SN65LVDS179DRG4
Single full-duplex LVDS transceiver with reduced pinout 8-SOIC -40 to 85 Product overview: SN65LVDS179DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179DRG4 can be used for catalog matching and distributor lookup.

Single full-duplex LVDS transceiver with reduced pinout 8-SOIC -40 to 85 Product overview: SN65LVDS179DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS179DRG4
LVDS Interface IC SN65LVDS179DRG4
LVDS Interface IC Single Full-Duplex LVDS Transceiver

LVDS Interface IC Single Full-Duplex LVDS Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS179DRG4 1252892-SN65LVDS179DRG4 710-SN65LVDS179DRG4 SN65LVDS179DRG4
Product Name SN65LVDS179 Single Full-Duplex LVDS Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS179DRG4 SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers