Single LVDS Transmitter 5-SOT-23 -40 to 85
LVDS Driver 630Mbps 3.3V SOT-23-5 1-Ch SM Product overview: SN65LVDS1DBVT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS1DBVT can be used for catalog matching and distributor lookup.
Hi-Spd Diff Driver SN65LVDS1DBVTG4
Hi-Spd Diff Driver SN65LVDS1DBVTG4
LVDS Interface IC Single LVDS Transmitter
LVDS DRIVER, SMD, 65LVDS1, SOT-23-5,REEL; IC Interface Type:-; No. of Drivers:1Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:Line; Driver Case Style:SOT-23; ESD HBM:9kV; RoHS Compliant: Yes
LVDS DRIVER, SMD, 65LVDS1, SOT-23-5; IC Interface Type:-; No. of Drivers:1Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:Line; Driver Case Style:SOT-23; ESD HBM:9kV; IC RoHS Compliant: Yes
IC DRIVER 1/0 SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS1DBVT | 710-SN65LVDS1DBVT | 526864 | SN65LVDS1DBVT | 28AH4947 | SN65LVDS1DBVT |
| Product Name | SN65LVDS1 Single LVDS Transmitter | 3.3V SOT-23 Interface Transceiver IC | LVDS Interface Ics | LVDS Interface IC | Lvds Driver, Smd, 65Lvds1, Sot-23-5,reel; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | Bus LVDS | LVDS | ||
| Device Type | Transmitter | Transceiver | Line / Bus Driver; Transmitter; Transmitter | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||||
| Data Rate | 630000 kbps | 630000 kbps | 630000 to ? kbps | 630000 kbps |