Texas Instruments SN65LVDS9638 Dual LVDS Transmitter SN65LVDS9638DG4

Description
Dual LVDS Transmitter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Transmitter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS9638 Dual LVDS Transmitter - SN65LVDS9638DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS9638 Dual LVDS Transmitter
SN65LVDS9638DG4
SN65LVDS9638 Dual LVDS Transmitter SN65LVDS9638DG4
Dual LVDS Transmitter 8-SOIC -40 to 85

Dual LVDS Transmitter 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261182-SN65LVDS9638DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261182-SN65LVDS9638DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261182-SN65LVDS9638DG4
Win Source Part Number: 1261182-SN65LVDS9638 DG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Driver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS9638

Win Source Part Number: 1261182-SN65LVDS9638DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Driver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS9638

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN65LVDS9638DG4
Dual SOIC Interface Transceiver IC 710-SN65LVDS9638DG4
1500-Mbps LVDS dual high-speed differential driver 8-SOIC -40 to 85 Product overview: SN65LVDS9638DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DG4 can be used for catalog matching and distributor lookup.

1500-Mbps LVDS dual high-speed differential driver 8-SOIC -40 to 85 Product overview: SN65LVDS9638DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS9638DG4
LVDS Interface IC SN65LVDS9638DG4
LVDS Interface IC DUAL LVDS TRANSMITTER

LVDS Interface IC DUAL LVDS TRANSMITTER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS9638DG4 1261182-SN65LVDS9638DG4 710-SN65LVDS9638DG4 SN65LVDS9638DG4
Product Name SN65LVDS9638 Dual LVDS Transmitter Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transmitter Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4066F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Specs
Device Type Transceiver
Operating Temperature -45 C (-49 F)
Pins 16 #
View Details
2 suppliers