Texas Instruments SN65LVDS180 Single Full-Duplex LVDS Transceiver SN65LVDS180DRG4

Description
Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS180 Single Full-Duplex LVDS Transceiver - SN65LVDS180DRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS180 Single Full-Duplex LVDS Transceiver
SN65LVDS180DRG4
SN65LVDS180 Single Full-Duplex LVDS Transceiver SN65LVDS180DRG4
Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85

Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65LVDS180DRG4
3.3V SOIC Interface Transceiver IC 710-SN65LVDS180DRG4
LVDS Transceiver, 400Mbps, Full-Duplex, SOIC, 3.3V Product overview: SN65LVDS180DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS180DRG4 can be used for catalog matching and distributor lookup.

LVDS Transceiver, 400Mbps, Full-Duplex, SOIC, 3.3V Product overview: SN65LVDS180DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS180DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DRG4 - 1098954-SN65LVDS180DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DRG4
1098954-SN65LVDS180DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DRG4 1098954-SN65LVDS180DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1098954-SN65LVDS180D RG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 150Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098954-SN65LVDS180DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS180DRG4
LVDS Interface IC SN65LVDS180DRG4
LVDS Interface IC Single Full-Duplex LVDS Transceiver

LVDS Interface IC Single Full-Duplex LVDS Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS180DRG4 710-SN65LVDS180DRG4 1098954-SN65LVDS180DRG4 SN65LVDS180DRG4
Product Name SN65LVDS180 Single Full-Duplex LVDS Transceiver 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DRG4 LVDS Interface IC
Technology LVDS
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details