The SN65LVPE512RMQR is a dual-channel USB 3.0 redriver and equalizer designed for high-speed data transmission at rates up to 5 Gbps. It supports selectable equalization, de-emphasis, and output swing control, making it suitable for various applications including notebooks, desktops, and docking stations. The device features integrated termination and is hot-plug capable, ensuring ease of use in USB connections. It operates with low active power consumption, typically 315 mW in U0 state and as low as 7 mW when no connection is detected. The SN65LVPE512RMQR is housed in a compact 24-pin WQFN package, measuring 3 mm x 3 mm, and offers robust ESD protection with ratings of 5,000 V HBM, 1,500 V CDM, and 200 V MM. This product is ideal for engineers looking for a reliable solution for USB 3.0 signal integrity in their designs.
Dual Channel USB 3.0 Redriver, Equalizer 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 712238-SN65LVPE512RM
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB 3.0
Input: CML
Output: CML
Supply Current: 100mA
Number of Channels: 2
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Data Rate (Maximum): 5Gbps
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Dual Channel USB 3.0 Redriver 24-WQFN -40 to 85 Product overview: SN65LVPE512RMQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE512RMQR can be used for catalog matching and distributor lookup.
IC REDRIVER USB 3.0 2CH 24WQFN
Buffer, ReDriver 2 Channel 5Gbps 24-WQFN (3x3)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE512RMQR | 712238-SN65LVPE512RMQR | 756-SN65LVPE512RMQR | SN65LVPE512RMQR | SN65LVPE512RMQR |
| Product Name | SN65LVPE512 Dual Channel USB 3.0 Redriver, Equalizer | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE512RMQR | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | USB | ||||
| Device Type | SN65LVPE512 Dual Channel USB 3.0 Redriver, Equalizer | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |