Texas Instruments SN65LVDS391 Quad LVDS Transmitter SN65LVDS391PWG4

Description
Quad LVDS Transmitter 16-TSSOP -40 to 85
Request a Quote
Description
Quad LVDS Transmitter 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS391 is a quad differential line driver implementing low-voltage differential signaling (LVDS), designed for signaling rates up to 630 Mbps with propagation delay times less than 2.9 ns and output skew less than 150 ps. It is characterized for operation from -40°C to 85°C and meets or exceeds the ANSI EIA/TIA-644 standard. The device is available in a 16-pin TSSOP package with dimensions of 5.00 mm × 4.40 mm, and its outputs are high-impedance when disabled. Bus-pin ESD protection exceeds 15 kV. Each driver delivers a minimum differential output voltage of 247 mV into a 100-Ω load.

Datasheet Summary
Powered by GS/AI

The SN65LVDS391 is a quad differential line driver implementing low-voltage differential signaling (LVDS), designed for signaling rates up to 630 Mbps with propagation delay times less than 2.9 ns and output skew less than 150 ps. It is characterized for operation from -40°C to 85°C and meets or exceeds the ANSI EIA/TIA-644 standard. The device is available in a 16-pin TSSOP package with dimensions of 5.00 mm × 4.40 mm, and its outputs are high-impedance when disabled. Bus-pin ESD protection exceeds 15 kV. Each driver delivers a minimum differential output voltage of 247 mV into a 100-Ω load.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS391 Quad LVDS Transmitter - SN65LVDS391PWG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS391 Quad LVDS Transmitter
SN65LVDS391PWG4
SN65LVDS391 Quad LVDS Transmitter SN65LVDS391PWG4
Quad LVDS Transmitter 16-TSSOP -40 to 85

Quad LVDS Transmitter 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261179-SN65LVDS391PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261179-SN65LVDS391PWG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261179-SN65LVDS391PWG4
Win Source Part Number: 1261179-SN65LVDS391P WG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Driver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 630Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LVDS391PWG 4,2156-SN65LVDS391PW G4 Base Product Number: 65LVDS391

Win Source Part Number: 1261179-SN65LVDS391PWG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Driver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LVDS391PWG4,2156-SN65LVDS391PWG4
Base Product Number: 65LVDS391

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65LVDS391PWG4
Quad TSSOP Interface Transceiver IC 710-SN65LVDS391PWG4
Quad LVDS driver with improved ESD 16-TSSOP -40 to 85 Product overview: SN65LVDS391PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391PWG4 can be used for catalog matching and distributor lookup.

Quad LVDS driver with improved ESD 16-TSSOP -40 to 85 Product overview: SN65LVDS391PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS391PWG4
LVDS Interface IC SN65LVDS391PWG4
LVDS Interface IC Hi-Spd Diff

LVDS Interface IC Hi-Spd Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS391PWG4 1261179-SN65LVDS391PWG4 710-SN65LVDS391PWG4 SN65LVDS391PWG4
Product Name SN65LVDS391 Quad LVDS Transmitter Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transmitter Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWT - 771388-CD74HC4052PWT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers