Serdes (Serializer/Deserial
LVDS Serializer/Deseriali
IC LVDS SERDES RCVR 56-TSSOP
SERDES, 1.904GBPS, TSSOP-56; SERDES Function:Serialiser / Deserialiser; Data Rate:1.904Gbps; IC Input Type:LVDS; IC Output Type:LVTTL; Driver Case Style:TSSOP; No. of Pins:56Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. RoHS Compliant: Yes
LVDS Interface IC LVDS Serder Receiver
1.904Gbps Deserializer 4 Input 28 Output 56-TSSOP
IC LVDS SERDES RCVR 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS94DGG | 755-SN65LVDS94DGG | SN65LVDS94DGG | 28AH4954 | SN65LVDS94DGG | SN65LVDS94DGG | SN65LVDS94DGG |
| Product Name | SN65LVDS94 Serdes (Serializer/Deserializer) Receiver | TSSOP Interface Transceiver IC | Interface - Serializers, Deserializers | Serdes, 1.904Gbps, Tssop-56; Serdes Function Texas Instruments | LVDS Interface IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Technology | LVDS | ||||||
| Device Type | Receiver | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP | TSSOP | TSSOP-56 | SOP; 56-TFSOP (0.240\", 6.10mm Width) |