Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
LVDS Receiver 400Mbps 4-Ch 3.3V 16-Pin TSSOP SM Product overview: SN65LVDS33PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33PW can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad HS Diff
IC RECEIVER 0/4 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS33PW | 710-SN65LVDS33PW | SN65LVDS33PW | SN65LVDS33PW |
| Product Name | SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range | 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |