Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 12-Bit GTL-/GTL/GTL+ To LVTTL Translator 28-TSSOP -40 to 85 | |
| 13-Bit GTL-/GTL/GTL+ To LVTTL Translator 28-TSSOP -40 to 85 | |
| 17-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Universal Bus Transceiver with Buffered Clock Outputs 64-TSSOP -40 to 85 | |
| 8-Bit Bidirectional Low-voltage Translator 20-TSSOP -40 to 85 | |
| 8-Bit Bidirectional Low-voltage Translator 20-VQFN -40 to 85 | |
| Automotive Catalog Hex Inverters 14-TSSOP -40 to 85 | |
| Automotive Catalog Hex Schmitt-Trigger Inverters 14-SOIC -40 to 125 | |
| Automotive Catalog Hex Schmitt-Trigger Inverters 14-TSSOP -40 to 125 | |
| Automotive Catalog Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 125 | |
| Automotive Catalog Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125 | |
| Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85 | |
| Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 125 | |
| Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -55 to 125 | |
| Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125 | |
| Hex Buffers And Line Drivers With 3-State Outputs 16-PDIP -40 to 85 | |
| Hex Buffers And Line Drivers With 3-State Outputs 16-SO -40 to 85 | |
| Hex Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85 | |
| Hex Buffers And Line Drivers With 3-State Outputs 16-TSSOP -40 to 85 | |
| Hex Inverters 14-PDIP -40 to 85 | |
| Hex inverters 14-PDIP 0 to 70 | |
| Hex Inverters 14-SO -40 to 85 | |
| Hex inverters 14-SO 0 to 70 | |
| Hex Inverters 14-SO | |
| Hex Inverters 14-SOIC -40 to 85 | |
| Hex inverters 14-SOIC 0 to 70 | |
| Hex Inverters 14-SSOP -40 to 85 | |
| Hex Inverters 14-TSSOP -40 to 85 | |
| Hex Inverters 14-TSSOP | |
| Hex Inverters With Open-Drain Outputs 14-PDIP -40 to 85 | |
| Hex Inverters With Open-Drain Outputs 14-SO -40 to 85 | |
| Hex Inverters With Open-Drain Outputs 14-SOIC -40 to 85 | |
| Hex Inverters With Open-Drain Outputs 14-TSSOP -40 to 85 | |
| Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-PDIP -40 to 85 | |
| Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-SO -40 to 85 | |
| Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-SOIC -40 to 85 | |
| Hex Inverting Buffers And Line Drivers With 3-State Outputs 16-TSSOP -40 to 85 | |
| Hex Schmitt-Trigger Inverters 14-PDIP -40 to 85 | |
| Hex Schmitt-Trigger Inverters 14-SO -40 to 85 | |
| Hex Schmitt-Trigger Inverters 14-SOIC -40 to 85 | |
| Hex Schmitt-Trigger Inverters 14-SSOP -40 to 85 | |
| Hex Schmitt-Trigger Inverters 14-TSSOP -40 to 85 | |
| IEEE Std 1149.1 (JTAG) Boundary-Scan Test Device With Octal Bus Transceivers 24-SOIC 0 to 70 | |
| IEEE Std 1149.1 (JTAG) Boundary-Scan Test Device With Octal D-Type Latches 24-PDIP 0 to 70 | |
| IEEE Std 1149.1 (JTAG) Boundary-Scan Test Device With Octal D-Type Latches 24-SOIC 0 to 70 | |
| Low-Voltage Single FET Bus Switch 5-SC70 -40 to 85 | |
| Low-Voltage Single FET Bus Switch 5-SOT-23 -40 to 85 | |
| Octal buffers and line drivers 20-PDIP 0 to 70 | |
| Octal buffers and line drivers 20-SO 0 to 70 | |
| Octal buffers and line drivers 20-SOIC 0 to 70 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SO | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP | |
| Octal Buffers/Drivers With 3-State Outputs 20-PDIP 0 to 70 | |
| Octal Buffers/Drivers With 3-State Outputs 20-SO 0 to 70 | |
| Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70 | |
| Octal Buffers/Drivers With 3-State Outputs 20-SSOP 0 to 70 | |
| Octal bus transceivers 20-PDIP 0 to 70 | |
| Octal bus transceivers 20-SO 0 to 70 | |
| Octal bus transceivers 20-SOIC 0 to 70 | |
| Octal bus transceivers 20-SSOP 0 to 70 | |
| Octal Bus Transceivers And Registers With 3-State Outputs 24-SOIC -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-SO -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Registered Transceiver With 3-State Outputs 24-PDIP 0 to 70 | |
| Octal Registered Transceiver With 3-State Outputs 24-SOIC 0 to 70 | |
| Octal Registered Transceiver With 3-State Outputs 24-SSOP 0 to 70 | |
| Octal Transceiver With Parity Generator/Checker and 3-State Outputs 24-SOIC 0 to 70 | |
| Quadruple Bus Buffer Gate With 3-State Outputs 14-PDIP 0 to 70 | |
| Quadruple Bus Buffer Gate With 3-State Outputs 14-SO 0 to 70 | |
| Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC 0 to 70 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-SO -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85 | |
| Scan Test Device With Octal D-Type Edge-Triggered Flip-Flops 24-SOIC 0 to 70 | |
| Single FET 2.5-V/3.3-V Low-Voltage Bus Switch with 5-V Tolerant Level Shifter 5-SC70 -40 to 85 | |
| Single FET 2.5-V/3.3-V Low-Voltage Bus Switch with 5-V Tolerant Level Shifter 5-SOT-23 -40 to 85 | |
| Single FET Bus Switch 5-SC70 -40 to 85 | |
| Single FET Bus Switch 5-SOT-23 -40 to 85 | |
| Single FET Bus Switch With Level Shifting 5-SC70 -40 to 85 | |
| Single FET Bus Switch With Level Shifting 5-SOT-23 -40 to 85 |
| << Prev | Next >> |