Manufacturer: Texas Instruments
Win Source Part Number: 1252901-SN65LVDS22PW
Packaging: Tube
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVDS
Output: LVDS
Delay Time: 4.0ns
Capacitance - Input: 3pF
Family Name: SN65LVDS22
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Data Rate (Maximum): 250Mbps
Alternative Parts (Cross-Reference): FIN1102MTC_NL; FIN1102MTC; FIN1102MTCX;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
LVDS Repeater, Dual, 400Mbps, 200MHz, 3.3V, TSSOP Product overview: SN65LVDS22PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22PW can be used for catalog matching and distributor lookup.
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-TSSOP
IC MULTIPLEXER 1CH 16TSSOP
IC MULTIPLEXER 1CH 16TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1252901-SN65LVDS22PW | SN65LVDS22PW | 756-SN65LVDS22PW | SN65LVDS22PW | SN65LVDS22PW | SN65LVDS22PW |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS22PW | Dual 200MHz 3.3V TSSOP Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Device Type | Buffer | Transceiver | Transceiver | Buffer | Buffer; Buffer, Multiplexer | Sensor Interface; Buffer |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 250000 kbps | 400000 kbps | 250000 kbps | 250000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |