Texas Instruments SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101D

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDT101D - Texas Instruments
Dallas, TX, United States
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDT101D
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101D
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101D - 1252944-SN65LVDT101D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101D
1252944-SN65LVDT101D
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101D 1252944-SN65LVDT101D
Manufacturer: Texas Instruments Win Source Part Number: 1252944-SN65LVDT101D Packaging: Tube Type: Buffer, ReDriver Mounting Style: SMD Input: CML, LVDS, LVPECL Output: LVPECL Supply Current: 50mA Delay Time: 630ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 2Gbps Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDT101 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252944-SN65LVDT101D
Packaging: Tube
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML, LVDS, LVPECL
Output: LVPECL
Supply Current: 50mA
Delay Time: 630ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 2Gbps
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDT101
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
756-SN65LVDT101D
3.3V SOIC Interface Transceiver IC 756-SN65LVDT101D
LVDS Translator/Repeater 2000Mbps 3.3V 8-Pin SOIC Product overview: SN65LVDT101D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101D can be used for catalog matching and distributor lookup.

LVDS Translator/Repeater 2000Mbps 3.3V 8-Pin SOIC Product overview: SN65LVDT101D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDT101D
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDT101D
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDT101D - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101D
Signal Buffers, Repeaters, Splitters SN65LVDT101D
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT101D
LVDS Interface IC SN65LVDT101D
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDT101D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101D
Signal Buffers, Repeaters, Splitters SN65LVDT101D
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT101D 1252944-SN65LVDT101D 756-SN65LVDT101D SN65LVDT101D SN65LVDT101D SN65LVDT101D SN65LVDT101D
Product Name SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101D 3.3V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details