Manufacturer: Texas Instruments
Win Source Part Number: 1252882-SN65LVDS109D
Packaging: Reel
Type: Buffer, Multiplexer
Mounting Style: SMD
Input: LVDS
Output: LVDS
Supply Current: 46mA
Delay Time: 2.8ns
Capacitance - Input: 5pF
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Data Rate (Maximum): 400Mbps
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: SN65LVDS109
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85 Product overview: SN65LVDS109DBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS109DBTR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 1CH 38TSSOP
IC MULTIPLEXER 1CH 38TSSOP
Buffer, Multiplexer 1 x 2:8 Channel 400Mbps 38-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1252882-SN65LVDS109DBTR | 756-SN65LVDS109DBTR | SN65LVDS109DBTR | SN65LVDS109DBTR | SN65LVDS109DBTR |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS109DBTR | Dual TSSOP Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, Multiplexer | Sensor Interface; Buffer | Buffer |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |