The SN65LVDS1 is a single low-voltage differential line driver compliant with the ANSI TIA/EIA-644 standard, designed for signaling rates up to 630 Mbps. It operates from a 2.4V to 3.6V supply, features a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, and supports LVTTL input levels with 5V tolerance. The device provides a typical differential output voltage of 350 mV into a 100Ω load, with propagation delay of 1.7 ns and power dissipation of 25 mW at 200 MHz. It is characterized for operation from -40°C to 85°C and includes bus-terminal ESD protection exceeding 9 kV. The SN65LVDS1DBVRG4 variant is part of this series and shares these specifications.
Single LVDS Transmitter 5-SOT-23 -40 to 85
630-Mbps single LVDS driver 5-SOT-23 -40 to 85 Product overview: SN65LVDS1DBVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS1DBVRG4 can be used for catalog matching and distributor lookup.
IC DRIVER 1/0 SOT23-5
LVDS Interface IC Single LVDS Transmitter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS1DBVRG4 | 710-SN65LVDS1DBVRG4 | SN65LVDS1DBVRG4 | SN65LVDS1DBVRG4 |
| Product Name | SN65LVDS1 Single LVDS Transmitter | SOT-23 Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | ||
| Device Type | Transmitter | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||
| Data Rate | 630000 kbps | 630000 kbps | 630000 kbps | 630000 to ? kbps |