Texas Instruments SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS9637BD

Description
Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range - SN65LVDS9637BD - Texas Instruments
Dallas, TX, United States
SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range
SN65LVDS9637BD
SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS9637BD
Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85

Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-SN65LVDS9637BD
Dual 3.3V SOIC Interface Transceiver IC 710-SN65LVDS9637BD
Dual LVDS Receiver 400Mbps 8-SOIC 3.3V -40 to 85C Product overview: SN65LVDS9637BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637BD can be used for catalog matching and distributor lookup.

Dual LVDS Receiver 400Mbps 8-SOIC 3.3V -40 to 85C Product overview: SN65LVDS9637BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BD - 794849-SN65LVDS9637BD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BD
794849-SN65LVDS9637BD
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BD 794849-SN65LVDS9637BD
Manufacturer: Texas Instruments Win Source Part Number: 794849-SN65LVDS9637B D Series: 65LVDS Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Family Name: SN65LVDS9637B Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STLVDS9637BD; STLVDS9637BDR; FIN1026MTC; FIN1026MTCX; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794849-SN65LVDS9637BD
Series: 65LVDS
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Family Name: SN65LVDS9637B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): STLVDS9637BD; STLVDS9637BDR; FIN1026MTC; FIN1026MTCX;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Differential Line Receiver Dual Soic8; Device Type Texas Instruments - 76C0806 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Receiver Dual Soic8; Device Type Texas Instruments
76C0806
Differential Line Receiver Dual Soic8; Device Type Texas Instruments 76C0806
DIFFERENTIAL LINE RECEIVER DUAL SOIC8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:12mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:15kV RoHS Compliant: Yes

DIFFERENTIAL LINE RECEIVER DUAL SOIC8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:12mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:15kV RoHS Compliant: Yes

Supplier's Site
Diff Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments - 52AH7651 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments
52AH7651
Diff Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments 52AH7651
DIFF LINE RECEIVER, 400MBPS, SOIC-8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:12mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

DIFF LINE RECEIVER, 400MBPS, SOIC-8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:12mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS9637BD
LVDS Interface IC SN65LVDS9637BD
LVDS Interface IC Dual LVDS Receiver

LVDS Interface IC Dual LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS9637BD 710-SN65LVDS9637BD 794849-SN65LVDS9637BD 76C0806 SN65LVDS9637BD
Product Name SN65LVDS9637B Dual LVDS Receiver with -2 to 4.4V Common-mode Range Dual 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9637BD Differential Line Receiver Dual Soic8; Device Type Texas Instruments LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details