Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 49
Product Name Notes
'Turbo' CAN Transceiver for CAN FD (Flexible Data Rate) 8-SOIC -40 to 125
'Turbo' CAN Transceiver for CAN FD (Flexible Data Rate) with I/O Level Shifting 8-SOIC -40 to 125
'Turbo' CAN Transceiver for CAN FD (Flexible Data Rate) with Redundancy 8-SOIC -40 to 125
1.5-Gbps LVDS/LVPECL/CML-to-C ML Translator/Repeater 8-SOIC -40 to 85
1.5-Gbps LVDS/LVPECL/CML-to-C ML Translator/Repeater 8-VSSOP -40 to 85
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-TSSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP -40 to 85
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC -40 to 85
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SSOP -40 to 85
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP -40 to 85
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP -40 to 85
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-SOIC -40 to 85
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85
3.3-V Can Transceiver 8-SOIC -40 to 85
3.3/5-V RS-485 Transceiver 8-PDIP -40 to 85
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 125
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85
3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85
3.3V CAN Transceiver with Standby Mode, Loop-back 8-SOIC -40 to 125
3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125
3.3V Differential Transceiver 8-PDIP -40 to 85
3.3V Differential Transceiver 8-SOIC -40 to 125
3.3V Differential Transceiver 8-SOIC -40 to 85
3.3V ECL Differential Receiver 8-SOIC -40 to 85
3.3V ECL Differential Receiver 8-VSSOP -40 to 85
3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds 10-VSON -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables 8-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
30-V Fault-Protected RS-485 Transceiver 8-PDIP -40 to 105
30-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
30-V Fault-Protected RS-485 with -20 to +25 common mode 8-PDIP -40 to 105
30-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
5.0 V ECL Differential Buffer 8-SOIC -40 to 85
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85
5V Dual Differential PECL Buffer to TTL Translator 8-SOIC -40 to 85
5V Dual Differential PECL Buffer to TTL Translator 8-VSSOP -40 to 85
5V Dual TTL to Differential PECL Translator 8-SOIC -40 to 85
5V Dual TTL to Differential PECL Translator 8-VSSOP -40 to 85
5V PECL to TTL Translator 8-SOIC -40 to 85
5V PECL to TTL Translator 8-VSSOP -40 to 85
5V TTL to Differential PECL Translator 8-SOIC -40 to 85
5V TTL to Differential PECL Translator 8-VSSOP -40 to 85
70-V Fault-Protected RS-485 Transceiver 8-PDIP -40 to 105
70-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-SOIC -40 to 104
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-SOIC -40 to 105
70-V Fault-Protected RS-485 Transceivers 8-PDIP -40 to 105
70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125
70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-PDIP -40 to 105
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
9ch - RS-485 / RS-422 Transceiver 56-TSSOP -40 to 85
Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
Automotive Catalog 3.3-V CAN Transceiver 8-SOIC -40 to 125
Automotive Catalog 3.3-V CAN Transceivers 8-SOIC -40 to 125
Automotive Catalog 70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125
Automotive Catalog CAN Transceiver 8-SOIC -40 to 125
Automotive Catalog EMC Optimized CAN Transceiver 8-SOIC -40 to 125
Automotive Catalog EMC-Optimized CAN Transceiver 8-SOIC -40 to 125
Automotive Catalog EMC-Optimized High-Speed CAN Transceiver 8-SOIC -40 to 125
Automotive MIPI? DSI BRIDGE TO eDP 64-HTQFP
CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125
CAN Transceiver with Fast Loop Times for Highly Loaded Networks and Features for Functional Safety 8-SOIC -40 to 125
Enhanced Product 3.3-V CAN Tranceiver 8-SOIC -55 to 125
Enhanced Product 3.3-V Can Transceivers With Standby Mode 8-SOIC -55 to 125
Enhanced Product 3.3-V Rs-485 Transceiver 8-SOIC -40 to 125
Enhanced Product 3.3-V Rs-485 Transceiver 8-SOIC -40 to 85
Enhanced Product 3.3-V Rs-485 Transceiver 8-SOIC -55 to 125
Enhanced Product 9ch - RS-485 / RS-422 Transceiver 56-TSSOP -40 to 85
Enhanced Product Emc Optimized Can Transceiver 8-SOIC -55 to 125
Enhanced Product Extended Common-Mode Rs-485 Transceivers 8-SOIC -55 to 125
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
Fault-Protected RS-485 Transceiver With Extended Common-Mode Range 14-SOIC -40 to 105
High Temp Industrial CAN Transceiver with Ultra Low Power Sleep mode and Remote Bus Wake-up 0-XCEPT -55 to 210
High Temp Industrial CAN Transceiver with Ultra Low Power Sleep mode and Remote Bus Wake-up 8-CFP -55 to 210
High Temp Industrial CAN Transceiver with Ultra Low Power Sleep mode and Remote Bus Wake-up 8-SOIC -55 to 175
High Temperature 3.3-V CAN Transceiver 0-XCEPT -55 to 210
High Temperature 3.3-V CAN Transceiver 8-CDIP SB -55 to 210
High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210
High Temperature 3.3-V CAN Transceiver 8-SOIC -55 to 175
High Temperature 3.3-V RS-485 Transceiver 0-XCEPT -55 to 210
High Temperature 3.3-V RS-485 Transceiver 8-CDIP SB -55 to 210
High Temperature 3.3-V RS-485 Transceiver 8-CFP -55 to 210
High Temperature 3.3-V RS-485 Transceiver 8-SOIC -55 to 175
High-Output RS-485 Transceiver 8-PDIP -40 to 85
High-Output RS-485 Transceiver 8-SOIC -40 to 85
High-Speed EMC Optimized CAN Transceiver 8-SOIC -40 to 125
Industrial CAN Transceiver 8-PDIP -40 to 125
Industrial CAN Transceiver 8-SOIC -40 to 125
Industrial CAN Transceiver with Ultra Low Power Standby Mode with Bus Wake-up 8-SOIC -40 to 125
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Low-Power Half-duplex RS-485 Transceiver 8-PDIP -40 to 85
Low-Power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85
Low-Power RS-485 Full-Duplex Drivers/Receivers 14-SOIC
MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85
MIPI DSI Bridge to FlatLink LVDS 64-BGA MICROSTAR JUNIOR -40 to 85
MIPI? DSI BRIDGE TO eDP 64-BGA MICROSTAR JUNIOR -40 to 85
MIPI? DSI BRIDGE TO FLATLINK? LVDS Single Channel DSI to Single-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85
PECL/ECL 1:2 Fanout Buffer 8-SOIC -40 to 85
PECL/ECL 1:2 Fanout Buffer 8-VSSOP -40 to 85
PROFIBUS RS-485 Transceiver 8-SOIC -40 to 85

<< Prev Next >>