Serdes (Serializer/Deserial
Serdes (Serializer/Deserial
Manufacturer: Texas Instruments
Win Source Part Number: 110048-SN65LVDS96DGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 3
Output Type: LVTTL
Data Rate: 1.428Gbps
Input Type: LVDS
Number of Outputs: 21
Family Name: SN65LVDS96
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDS96DGG;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC LVDS SERDES RECEIVER 48-TSSOP
IC LVDS SERDES RECEIVER 48-TSSOP
LVDS Interface IC Serdes Receiver
1.428Gbps Deserializer 3 Input 21 Output 48-TSSOP
IC LVDS SERDES RECEIVER 48-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS96DGGR | 755-SN65LVDS96DGGR | 110048-SN65LVDS96DGGR | SN65LVDS96DGGR | SN65LVDS96DGGR | SN65LVDS96DGGR | SN65LVDS96DGGR | SN65LVDS96DGGR |
| Product Name | SN65LVDS96 Serdes (Serializer/Deserializer) Receiver | TSSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SN65LVDS96DGGR | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers | Serializers, Deserializers |
| Technology | LVDS | |||||||
| Device Type | Receiver | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |