Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85
Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85 Product overview: SN65LVPE502RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE502RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029611-SN65LVPE502RG
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB 3.0
Input: CML
Output: VML
Number of Channels: 2
Data Rate (Max): 5Gbps
Delay Time: 290ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
USB Interface IC Dual Channel USB3.0 Redriver/Equalizer
IC REDRIVER USB 3.0 2CH 24VQFN
IC REDRIVER USB 3.0 2CH 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE502RGER | 756-SN65LVPE502RGER | 029611-SN65LVPE502RGER | SN65LVPE502RGER | SN65LVPE502RGER | SN65LVPE502RGER | SN65LVPE502RGER |
| Product Name | SN65LVPE502 Dual Channel USB3.0 Redriver/Equalizer | Dual VQFN Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE502RGER | Signal Buffers, Repeaters, Splitters | USB Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | USB | ||||||
| Device Type | SN65LVPE502 Dual Channel USB3.0 Redriver/Equalizer | Transceiver | Signal Conditioner; Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |