The SN65LVDT100DGK is a high-speed differential repeater designed for signaling rates up to 2 Gbps, converting LVDS, PECL, or CML inputs to LVDS outputs with a maximum part-to-part skew of 100 ps and total jitter under 65 ps. It integrates a 110-Ω differential termination resistor, reducing board space and component count. The device operates from a 3.3-V supply and is housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. It is characterized for operation from -40°C to 85°C and is compatible with TIA/EIA-644-A LVDS output levels.
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
2Gbps LVDS/CML Translator Repeater, 8-VSSOP Product overview: SN65LVDT100DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT100DGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029604-SN65LVDT100DG
Packaging: Tube/Rail
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 470ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP
LVDS Interface IC 2 Gbps Repeater/ Translator
IC REDRIVER 1CH 2GBPS 8VSSOP
IC REDRIVER 1CH 2GBPS 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT100DGK | 756-SN65LVDT100DGK | 029604-SN65LVDT100DGK | SN65LVDT100DGK | SN65LVDT100DGK | SN65LVDT100DGK | SN65LVDT100DGK |
| Product Name | SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT100DGK | Signal Buffers, Repeaters, Splitters | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | CML; LVDS; PECL | ||||||
| Device Type | SN65LVDT100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator | Transceiver | Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| # of Tx | 1 # | ||||||
| # of Rx | 1 # |