Texas Instruments High-Performance Analog 3.3V SOIC Interface Transceiver IC SN65LVDS22DG4

Description
LVDS Transceiver 400Mbps 3.3V SOIC 1CH Product overview: SN65LVDS22DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22DG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Transceiver 400Mbps 3.3V SOIC 1CH Product overview: SN65LVDS22DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22DG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
756-SN65LVDS22DG4
3.3V SOIC Interface Transceiver IC 756-SN65LVDS22DG4
LVDS Transceiver 400Mbps 3.3V SOIC 1CH Product overview: SN65LVDS22DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22DG4 can be used for catalog matching and distributor lookup.

LVDS Transceiver 400Mbps 3.3V SOIC 1CH Product overview: SN65LVDS22DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS22DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260923-SN65LVDS22DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260923-SN65LVDS22DG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260923-SN65LVDS22DG4
Win Source Part Number: 1260923-SN65LVDS22DG 4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 13mA Data Rate (Max): 250Mbps Delay Time: 4.0ns Capacitance - Input: 3 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete

Win Source Part Number: 1260923-SN65LVDS22DG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 13mA
Data Rate (Max): 250Mbps
Delay Time: 4.0ns
Capacitance - Input: 3 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65L
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS22DG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS22DG4
IC MULTIPLEXER 1CH 16SOIC

IC MULTIPLEXER 1CH 16SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS22DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS22DG4
Signal Buffers, Repeaters, Splitters SN65LVDS22DG4
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-SN65LVDS22DG4 1260923-SN65LVDS22DG4 SN65LVDS22DG4 SN65LVDS22DG4
Product Name 3.3V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS
Data Rate 400000 kbps 250000 kbps 250000 kbps
Pd 1110 milliwatts
Unlock Full Specs
to access all available technical data