Texas Instruments SN65LVDS9638 Dual LVDS Transmitter SN65LVDS9638DGN

Description
Dual LVDS Transmitter 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Transmitter 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS9638 Dual LVDS Transmitter - SN65LVDS9638DGN - Texas Instruments
Dallas, TX, United States
SN65LVDS9638 Dual LVDS Transmitter
SN65LVDS9638DGN
SN65LVDS9638 Dual LVDS Transmitter SN65LVDS9638DGN
Dual LVDS Transmitter 8-MSOP-PowerPAD -40 to 85

Dual LVDS Transmitter 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65LVDS9638DGN
Interface Transceiver IC 710-SN65LVDS9638DGN
1500-Mbps LVDS dial high speed differential driver 8-HVSSOP -40 to 85 Product overview: SN65LVDS9638DGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DGN can be used for catalog matching and distributor lookup.

1500-Mbps LVDS dial high speed differential driver 8-HVSSOP -40 to 85 Product overview: SN65LVDS9638DGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DGN - 794851-SN65LVDS9638DGN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DGN
794851-SN65LVDS9638DGN
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DGN 794851-SN65LVDS9638DGN
Manufacturer: Texas Instruments Win Source Part Number: 794851-SN65LVDS9638D GN Series: 65LVDS Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 400Mbps Family Name: SN65LVDS9638 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): SN65LVDS9638DGKRG4; SN65LVDS9638DGK; SN65LVDS9638DGKG4; SN65LVDS9638DGKR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794851-SN65LVDS9638DGN
Series: 65LVDS
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 400Mbps
Family Name: SN65LVDS9638
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): SN65LVDS9638DGKRG4; SN65LVDS9638DGK; SN65LVDS9638DGKG4; SN65LVDS9638DGKR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS9638DGN
LVDS Interface IC SN65LVDS9638DGN
LVDS Interface IC Dual HS Diff

LVDS Interface IC Dual HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS9638DGN 710-SN65LVDS9638DGN 794851-SN65LVDS9638DGN SN65LVDS9638DGN
Product Name SN65LVDS9638 Dual LVDS Transmitter Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DGN LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 2 #
Data Rate 150000 kbps 400000 kbps 400000 kbps 150000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details