Texas Instruments SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS32BDG4

Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range - SN65LVDS32BDG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range
SN65LVDS32BDG4
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS32BDG4
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261174-SN65LVDS32BDG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261174-SN65LVDS32BDG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261174-SN65LVDS32BDG4
Win Source Part Number: 1261174-SN65LVDS32BD G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS32

Win Source Part Number: 1261174-SN65LVDS32BDG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS32

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65LVDS32BDG4
Quad SOIC Interface Transceiver IC 710-SN65LVDS32BDG4
Quad LVDS receiver with -2 to 4.4-V common-mode range 16-SOIC -40 to 85 Product overview: SN65LVDS32BDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32BDG4 can be used for catalog matching and distributor lookup.

Quad LVDS receiver with -2 to 4.4-V common-mode range 16-SOIC -40 to 85 Product overview: SN65LVDS32BDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32BDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS32BDG4
LVDS Interface IC SN65LVDS32BDG4
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS32BDG4 1261174-SN65LVDS32BDG4 710-SN65LVDS32BDG4 SN65LVDS32BDG4
Product Name SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CLC001AJE-TR13-NS - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
View Details
SN55LVDS31 Quad LVDS Transmitter - 5962-9762101QFA - Texas Instruments
Specs
Technology LVDS
Device Type Transmitter
# of Tx 4 #
View Details
3 suppliers