Quad LVDS Receiver 16-TSSOP -40 to 85
LVDS Receiver 100Mbps 3.3V 16-Pin TSSOP SM Product overview: SN65LVDS32PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32PW can be used for catalog matching and distributor lookup.
LVDS differential receiver,SN65LVDS32P
LVDS differential receiver,SN65LVDS32P
Win Source Part Number: 1073053-SN65LVDS32PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 100Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MC10LVEP16DT; DS90LV048ATMTC/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-12330-5,-SN65LV
Base Product Number: 65LVDS32
LVDS RECEIVER QUAD, SMD, 65LVDS32; Device Type:Differential Receiver; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LVDS Interface IC Quad HS Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS32PW | 710-SN65LVDS32PW | 4620305 | 4620305P | 1073053-SN65LVDS32PW | 29AH7398 | SN65LVDS32PW |
| Product Name | SN65LVDS32 Quad LVDS Receiver | 3.3V TSSOP Interface Transceiver IC | LVDS Interface Ics | LVDS Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lvds Receiver Quad, Smd, 65Lvds32; Device Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | LVDS | LVDS | Bus LVDS | |||
| Device Type | Receiver | Transceiver | Receiver; Receiver | Receiver | Receiver; Sensor Interface; Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | 4 # | 4 # | ||||
| Data Rate | 100000 kbps | 100000 kbps | 100000 kbps | 100000 kbps | 100000 to ? kbps |