Texas Instruments SN65LVDS96 Serdes (Serializer/Deserializer) Receiver SN65LVDS96DGGRG4

Description
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS96 Serdes (Serializer/Deserializer) Receiver - SN65LVDS96DGGRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS96 Serdes (Serializer/Deserializer) Receiver
SN65LVDS96DGGRG4
SN65LVDS96 Serdes (Serializer/Deserializer) Receiver SN65LVDS96DGGRG4
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP -40 to 85

Serdes (Serializer/Deserializer) Receiver 48-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - SN65LVDS96DGGRG4 - 1252942-SN65LVDS96DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LVDS96DGGRG4
1252942-SN65LVDS96DGGRG4
Interface - Interface - Serializers, Deserializers - SN65LVDS96DGGRG4 1252942-SN65LVDS96DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252942-SN65LVDS96DG GRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Number of Inputs: 3 Output Type: LVTTL Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 1.428Gbps Function: Deserializer Input Type: LVDS Number of Outputs: 21 Family Name: SN65LVDS96 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): SN65LVDS96DGG; SN65LVDS96DGGG4; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252942-SN65LVDS96DGGRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Number of Inputs: 3
Output Type: LVTTL
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 1.428Gbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 21
Family Name: SN65LVDS96
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SN65LVDS96DGG; SN65LVDS96DGGG4;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
755-SN65LVDS96DGGRG4
TSSOP Interface Transceiver IC 755-SN65LVDS96DGGRG4
Serdes (Serializer/Deserial izer) Receiver 48-TSSOP -40 to 85 Product overview: SN65LVDS96DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS96DGGRG4 can be used for catalog matching and distributor lookup.

Serdes (Serializer/Deserializer) Receiver 48-TSSOP -40 to 85 Product overview: SN65LVDS96DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS96DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - SN65LVDS96DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LVDS96DGGRG4
Interface - Serializers, Deserializers SN65LVDS96DGGRG4
IC LVDS SERDES RECEIVER 48-TSSOP

IC LVDS SERDES RECEIVER 48-TSSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65LVDS96DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS96DGGRG4
Serializers, Deserializers SN65LVDS96DGGRG4
1.428Gbps Deserializer 3 Input 21 Output 48-TSSOP

1.428Gbps Deserializer 3 Input 21 Output 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS96DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS96DGGRG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS96DGGRG4
IC LVDS SERDES RECEIVER 48-TSSOP

IC LVDS SERDES RECEIVER 48-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS96DGGRG4
LVDS Interface IC SN65LVDS96DGGRG4
LVDS Interface IC Serdes Receiver

LVDS Interface IC Serdes Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS96DGGRG4 1252942-SN65LVDS96DGGRG4 755-SN65LVDS96DGGRG4 SN65LVDS96DGGRG4 SN65LVDS96DGGRG4 SN65LVDS96DGGRG4 SN65LVDS96DGGRG4
Product Name SN65LVDS96 Serdes (Serializer/Deserializer) Receiver Interface - Interface - Serializers, Deserializers - SN65LVDS96DGGRG4 TSSOP Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers