Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS18DRFRG4

Description
Win Source Part Number: 1260937-SN65LVDS18DR FRG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Input: PECL Output: LVDS Current - Supply: 30mA Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260937-SN65LVDS18DR FRG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Input: PECL Output: LVDS Current - Supply: 30mA Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260937-SN65LVDS18DRFRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260937-SN65LVDS18DRFRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260937-SN65LVDS18DRFRG4
Win Source Part Number: 1260937-SN65LVDS18DR FRG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Input: PECL Output: LVDS Current - Supply: 30mA Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete

Win Source Part Number: 1260937-SN65LVDS18DRFRG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Input: PECL
Output: LVDS
Current - Supply: 30mA
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 460ps
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65L
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 756-SN65LVDS18DRFRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS18DRFRG4
Interface Transceiver IC 756-SN65LVDS18DRFRG4
PECL TO LVDS TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO8, 2 X 2 MM, GREEN, PLASTIC, SON-8 Product overview: SN65LVDS18DRFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS18DRFRG4 can be used for catalog matching and distributor lookup.

PECL TO LVDS TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO8, 2 X 2 MM, GREEN, PLASTIC, SON-8 Product overview: SN65LVDS18DRFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS18DRFRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS18DRFRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS18DRFRG4
Signal Buffers, Repeaters, Splitters SN65LVDS18DRFRG4
IC REDRIVER 1CH 2GBPS 8WSON

IC REDRIVER 1CH 2GBPS 8WSON

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS18DRFRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS18DRFRG4
Signal Buffers, Repeaters, Splitters SN65LVDS18DRFRG4
Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS18DRFRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS18DRFRG4
IC REDRIVER 1CH 2GBPS 8WSON

IC REDRIVER 1CH 2GBPS 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260937-SN65LVDS18DRFRG4 756-SN65LVDS18DRFRG4 SN65LVDS18DRFRG4 SN65LVDS18DRFRG4 SN65LVDS18DRFRG4
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Supply Voltage Other; 2.375V ~ 3.6V Other; 2.375V ~ 3.6V 3.6V; Other; 2.375V ~ 3.6V 3.6V; Other
Data Rate 2.00E6 kbps 2.00E6 kbps 2.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
Line Interface ICs - 1906243 - RS Components, Ltd.
Specs
Device Type Receiver; Transceiver; Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers