Texas Instruments SN65LVDS301 Programmable 27-Bit Display Serial Interface Transmitter SN65LVDS301ZQE

Description
Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS301 is a programmable 27-bit parallel-to-serial transmitter that converts 24-bit RGB video and control signals into 1, 2, or 3 SubLVDS differential serial outputs, with a copy of the pixel clock output on a separate differential line. It operates from a 1.8-V supply, supports pixel clock frequencies from 4 MHz to 65 MHz, and achieves an effective data throughput up to 1755 Mbps. The device is packaged in an 80-pin 5 mm × 5 mm nFBGA and is characterized for operation from -40°C to 85°C. It meets SAE J1752/3 'M'-spec EMI requirements and provides failsafe protection on all CMOS inputs. Power consumption is 17.4 mW in active QVGA mode and 28.8 mW in active VGA mode, with shutdown and standby modes consuming 0.5 μA.

Datasheet Summary
Powered by GS/AI

The SN65LVDS301 is a programmable 27-bit parallel-to-serial transmitter that converts 24-bit RGB video and control signals into 1, 2, or 3 SubLVDS differential serial outputs, with a copy of the pixel clock output on a separate differential line. It operates from a 1.8-V supply, supports pixel clock frequencies from 4 MHz to 65 MHz, and achieves an effective data throughput up to 1755 Mbps. The device is packaged in an 80-pin 5 mm × 5 mm nFBGA and is characterized for operation from -40°C to 85°C. It meets SAE J1752/3 'M'-spec EMI requirements and provides failsafe protection on all CMOS inputs. Power consumption is 17.4 mW in active QVGA mode and 28.8 mW in active VGA mode, with shutdown and standby modes consuming 0.5 μA.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS301 Programmable 27-Bit Display Serial Interface Transmitter - SN65LVDS301ZQE - Texas Instruments
Dallas, TX, United States
SN65LVDS301 Programmable 27-Bit Display Serial Interface Transmitter
SN65LVDS301ZQE
SN65LVDS301 Programmable 27-Bit Display Serial Interface Transmitter SN65LVDS301ZQE
Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85

Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
BGA Interface Transceiver IC
755-SN65LVDS301ZQE
BGA Interface Transceiver IC 755-SN65LVDS301ZQE
Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS301ZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS301ZQE can be used for catalog matching and distributor lookup.

Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: SN65LVDS301ZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS301ZQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LVDS301ZQE - 042706-SN65LVDS301ZQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LVDS301ZQE
042706-SN65LVDS301ZQE
Interface - Interface - Serializers, Deserializers - SN65LVDS301ZQE 042706-SN65LVDS301ZQE
Manufacturer: Texas Instruments Win Source Part Number: 042706-SN65LVDS301ZQ E Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 24 Output Type: LVDS Data Rate: 1.755Gbps Input Type: CMOS Number of Outputs: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Purpose: Serializer Supply Voltage - Operating: 1.65 V to 1.95 V Alternative Parts (Cross-Reference): SN65LVDS307ZQCR; SN65LVDS307ZQC; SN65LVDS307ZQCT; SN65LVDS301ZQE; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042706-SN65LVDS301ZQE
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 24
Output Type: LVDS
Data Rate: 1.755Gbps
Input Type: CMOS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Purpose: Serializer
Supply Voltage - Operating: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): SN65LVDS307ZQCR; SN65LVDS307ZQC; SN65LVDS307ZQCT; SN65LVDS301ZQE;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serializers, Deserializers - SN65LVDS301ZQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS301ZQE
Serializers, Deserializers SN65LVDS301ZQE
1.755Gbps Serializer 24 Input 3 Output 80-BGA MICROSTAR JUNIOR (5x5)

1.755Gbps Serializer 24 Input 3 Output 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65LVDS301ZQE
Serializers & Deserializers - Serdes SN65LVDS301ZQE
Serializers & Deserializers - Serdes Program 27B Display Ser Interface Trans

Serializers & Deserializers - Serdes Program 27B Display Ser Interface Trans

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS301ZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS301ZQE
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS301ZQE
IC PROG SERIALIZER 27BIT 80-BGA

IC PROG SERIALIZER 27BIT 80-BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS301ZQE 755-SN65LVDS301ZQE 042706-SN65LVDS301ZQE SN65LVDS301ZQE SN65LVDS301ZQE SN65LVDS301ZQE
Product Name SN65LVDS301 Programmable 27-Bit Display Serial Interface Transmitter BGA Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LVDS301ZQE Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Technology LVDS
Device Type Transmitter Transceiver Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - 771355-CD4097BM96 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details