Texas Instruments SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS33PWRG4

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS33 is a quad low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It supports a signaling rate of up to 400 Mbps and operates with a single 3.3-V supply. The device features a common-mode input voltage range of -4 V to 5 V, making it suitable for various applications that require compatibility with 5-V PECL signals. This receiver includes integrated 110-,Ѷ line termination resistors, which simplify circuit design by eliminating the need for external components. It has differential input thresholds of less than ±50 mV with 50 mV of hysteresis, enhancing noise immunity for slowly changing signals. The SN65LVDS33 also incorporates an active failsafe feature that ensures a high-level output in the absence of an input signal, providing reliability in scenarios such as disconnected cables or powered-down transmitters. The device is characterized for operation in a temperature range of -40°C to 85°C and offers robust ESD protection, exceeding ±15 kV for human body model (HBM) discharges. Its pin compatibility with other industry-standard devices facilitates easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The SN65LVDS33 is a quad low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It supports a signaling rate of up to 400 Mbps and operates with a single 3.3-V supply. The device features a common-mode input voltage range of -4 V to 5 V, making it suitable for various applications that require compatibility with 5-V PECL signals. This receiver includes integrated 110-,Ѷ line termination resistors, which simplify circuit design by eliminating the need for external components. It has differential input thresholds of less than ±50 mV with 50 mV of hysteresis, enhancing noise immunity for slowly changing signals. The SN65LVDS33 also incorporates an active failsafe feature that ensures a high-level output in the absence of an input signal, providing reliability in scenarios such as disconnected cables or powered-down transmitters. The device is characterized for operation in a temperature range of -40°C to 85°C and offers robust ESD protection, exceeding ±15 kV for human body model (HBM) discharges. Its pin compatibility with other industry-standard devices facilitates easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDS33PWRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDS33PWRG4
SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDS33PWRG4
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDS33PWRG4
3.3V TSSOP Interface Transceiver IC 710-SN65LVDS33PWRG4
LVDS Receiver IC, 400Mbps, 3.3V, 2-Ch, TSSOP Product overview: SN65LVDS33PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33PWRG4 can be used for catalog matching and distributor lookup.

LVDS Receiver IC, 400Mbps, 3.3V, 2-Ch, TSSOP Product overview: SN65LVDS33PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261189-SN65LVDS33PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261189-SN65LVDS33PWRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261189-SN65LVDS33PWRG4
Win Source Part Number: 1261189-SN65LVDS33PW RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS33

Win Source Part Number: 1261189-SN65LVDS33PWRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS33

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS33PWRG4
LVDS Interface IC SN65LVDS33PWRG4
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS33PWRG4 710-SN65LVDS33PWRG4 1261189-SN65LVDS33PWRG4 SN65LVDS33PWRG4
Product Name SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers