Texas Instruments SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DRG4

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDT101DRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDT101DRG4
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DRG4
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
755-SN65LVDT101DRG4
3.3V SOIC Interface Transceiver IC 755-SN65LVDT101DRG4
2000Mbps Diff Translator/Repeater IC, SOIC-8, 3.3V Product overview: SN65LVDT101DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDT101DRG4 can be used for catalog matching and distributor lookup.

2000Mbps Diff Translator/Repeater IC, SOIC-8, 3.3V Product overview: SN65LVDT101DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDT101DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DRG4 - 042708-SN65LVDT101DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DRG4
042708-SN65LVDT101DRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DRG4 042708-SN65LVDT101DRG4
Manufacturer: Texas Instruments Win Source Part Number: 042708-SN65LVDT101DR G4 Packaging: Reel - TR Type: Buffer, ReDriver Input: CML, LVDS, LVPECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 630ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042708-SN65LVDT101DRG4
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 630ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT101DRG4 755-SN65LVDT101DRG4 042708-SN65LVDT101DRG4
Product Name SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 3.3V SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DRG4
Technology CML; LVDS; PECL
Device Type SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Transceiver Buffer
Features RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details