Quad LVDS receiver with integrated 110-Ω termination resistors, operating from a single 3.3-V supply, supporting a 400-Mbps signaling rate and 200-Mxfr/s data transfer rate. Features a -4V to 5V common-mode input voltage range, ±50 mV differential input thresholds with 50 mV hysteresis, and TTL input tolerance. Includes active failsafe to ensure high-level output upon signal loss. Packaged in 16-pin TSSOP with operation from -40°C to 85°C. Complies with TIA/EIA-644 (LVDS) standard. Input pins offer >15 kV HBM ESD protection.
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Quad LVDS Receiver, 400Mbps, 3.3V, TSSOP, 85°C Product overview: SN65LVDS33PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS33PWR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16TSSOP
LVDS Interface IC Quad LVDS Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS33PWR | 710-SN65LVDS33PWR | SN65LVDS33PWR | SN65LVDS33PWR |
| Product Name | SN65LVDS33 Quad LVDS Receiver with -4 to 5V Common-mode Range | Quad 3.3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |