Texas Instruments SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER SN65LVDS315RGET

Description
CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
Request a Quote
Description
CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS315 is a camera serializer that converts 8-bit parallel RGB camera data into MIPI CSI-1 or SMIA CCP compliant serial signals with a 4×4 mm VQFN package. It operates with a pixel clock range of 3.5-27 MHz, supports input data voltages from 1.8 V to 3.3 V, and consumes 7 mA in active mode at 30 fps. The device features three power modes including shutdown and standby at 0.5 μA, and is characterized for operation from -40°C to 85°C. ESD protection exceeds 3 kV (HBM) on camera input ports and 2 kV (HBM) on all other ports. The SN65LVDS315RGET variant is supplied in a 250-unit tape and reel package with 24 pins.

Datasheet Summary
Powered by GS/AI

The SN65LVDS315 is a camera serializer that converts 8-bit parallel RGB camera data into MIPI CSI-1 or SMIA CCP compliant serial signals with a 4×4 mm VQFN package. It operates with a pixel clock range of 3.5-27 MHz, supports input data voltages from 1.8 V to 3.3 V, and consumes 7 mA in active mode at 30 fps. The device features three power modes including shutdown and standby at 0.5 μA, and is characterized for operation from -40°C to 85°C. ESD protection exceeds 3 kV (HBM) on camera input ports and 2 kV (HBM) on all other ports. The SN65LVDS315RGET variant is supplied in a 250-unit tape and reel package with 24 pins.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER - SN65LVDS315RGET - Texas Instruments
Dallas, TX, United States
SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER
SN65LVDS315RGET
SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER SN65LVDS315RGET
CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85

CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LVDS315RGET - 794848-SN65LVDS315RGET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LVDS315RGET
794848-SN65LVDS315RGET
Interface - Interface - Serializers, Deserializers - SN65LVDS315RGET 794848-SN65LVDS315RGET
Manufacturer: Texas Instruments Win Source Part Number: 794848-SN65LVDS315RG ET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Mounting: SMD Number of Inputs: 8 Output Type: LVDS Operating Supply Voltage: 1.65 V ~ 1.95 V Data Rate: 201Mbps Function: Serializer Input Type: CMOS Number of Outputs: 1 Family Name: SN65LVDS315 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Introduction Date: November 01, 2007 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794848-SN65LVDS315RGET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 8
Output Type: LVDS
Operating Supply Voltage: 1.65 V ~ 1.95 V
Data Rate: 201Mbps
Function: Serializer
Input Type: CMOS
Number of Outputs: 1
Family Name: SN65LVDS315
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Introduction Date: November 01, 2007
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit VQFN Interface Transceiver IC
755-SN65LVDS315RGET
8-bit VQFN Interface Transceiver IC 755-SN65LVDS315RGET
8-bit parallel RGB to MIPI® CSI-1 or SMIA CCP transmitter & serializer 24-VQFN -40 to 85 Product overview: SN65LVDS315RGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS315RGET can be used for catalog matching and distributor lookup.

8-bit parallel RGB to MIPI® CSI-1 or SMIA CCP transmitter & serializer 24-VQFN -40 to 85 Product overview: SN65LVDS315RGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS315RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers & Deserializers - Serdes - SN65LVDS315RGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65LVDS315RGET
Serializers & Deserializers - Serdes SN65LVDS315RGET
Serializers & Deserializers - Serdes CAMERA PARALLEL SERIAL CONVERTER

Serializers & Deserializers - Serdes CAMERA PARALLEL SERIAL CONVERTER

Buy Now Datasheet
Serializers, Deserializers - SN65LVDS315RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS315RGET
Serializers, Deserializers SN65LVDS315RGET
201Mbps Serializer 8 Input 1 Output 24-VQFN (4x4)

201Mbps Serializer 8 Input 1 Output 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS315RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS315RGET
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS315RGET
IC CAMERAL SERIALIZER 24-VQFN

IC CAMERAL SERIALIZER 24-VQFN

Supplier's Site
Interface - Serializers, Deserializers - SN65LVDS315RGET - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LVDS315RGET
Interface - Serializers, Deserializers SN65LVDS315RGET
IC CAMERAL SERIALIZER 24-VQFN

IC CAMERAL SERIALIZER 24-VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS315RGET 794848-SN65LVDS315RGET 755-SN65LVDS315RGET SN65LVDS315RGET SN65LVDS315RGET SN65LVDS315RGET SN65LVDS315RGET
Product Name SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER Interface - Interface - Serializers, Deserializers - SN65LVDS315RGET 8-bit VQFN Interface Transceiver IC Serializers & Deserializers - Serdes Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Technology LVDS
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VQFN VQFN EP VQFN-24 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWT - 771388-CD74HC4052PWT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74S253DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details