Texas Instruments SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT33PW

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT33PW - Texas Instruments
Dallas, TX, United States
SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT33PW
SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT33PW
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261155-SN65LVDT33PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261155-SN65LVDT33PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261155-SN65LVDT33PW
Win Source Part Number: 1261155-SN65LVDT33PW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Receiver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDT33PW,29 6-9750-5R,TEXTISSN65 LVDT33PW,-SN65LVDT33 PWG4R,-296-9750-5,-S N65LVDT33PWR,-296-97 50-5,-SN65LVDT33PWG4 ,296-9750-5 Base Product Number: 65LVDT33

Win Source Part Number: 1261155-SN65LVDT33PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Receiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVDT33PW,296-9750-5R,TEXTISSN65LVDT33PW,-SN65LVDT33PWG4R,-296-9750-5,-SN65LVDT33PWR,-296-9750-5,-SN65LVDT33PWG4,296-9750-5
Base Product Number: 65LVDT33

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V TSSOP Interface Transceiver IC
710-SN65LVDT33PW
Quad 3.3V TSSOP Interface Transceiver IC 710-SN65LVDT33PW
Quad LVDS Receiver, 400Mbps, 3.3V, 16-TSSOP Product overview: SN65LVDT33PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT33PW can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, 16-TSSOP Product overview: SN65LVDT33PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT33PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT33PW
LVDS Interface IC SN65LVDT33PW
LVDS Interface IC Quad HS Diff

LVDS Interface IC Quad HS Diff

Buy Now Datasheet
Ic, Diff Receivr Quad Hs 16-Tssop; Ic Interface Type Texas Instruments - 29AH7407 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Diff Receivr Quad Hs 16-Tssop; Ic Interface Type Texas Instruments
29AH7407
Ic, Diff Receivr Quad Hs 16-Tssop; Ic Interface Type Texas Instruments 29AH7407
IC, DIFF RECEIVR QUAD HS 16-TSSOP; IC Interface Type:LVDS; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

IC, DIFF RECEIVR QUAD HS 16-TSSOP; IC Interface Type:LVDS; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT33PW 1261155-SN65LVDT33PW 710-SN65LVDT33PW SN65LVDT33PW 29AH7407
Product Name SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad 3.3V TSSOP Interface Transceiver IC LVDS Interface IC Ic, Diff Receivr Quad Hs 16-Tssop; Ic Interface Type Texas Instruments
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details