SN65LVDS3487DR is a quad low-voltage differential signaling (LVDS) line driver in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm, designed for point-to-point and multidrop data transmission over 100-Ω media. It operates from a single 3.3-V supply, delivers a minimum differential output voltage of 247 mV into a 100-Ω load, and is characterized for operation from -40°C to 85°C. The device meets the ANSI TIA/EIA-644 standard and features high-impedance output when disabled. It is pin-compatible with AM26LS31, MC3487, and μA9638.
Quad LVDS Transmitter 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 118818-SN65LVDS3487D
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quad LVDS driver 16-SOIC -40 to 85 Product overview: SN65LVDS3487DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3487DR can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad LVDS Transmitter
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS3487DR | 118818-SN65LVDS3487DR | 710-SN65LVDS3487DR | SN65LVDS3487DR |
| Product Name | SN65LVDS3487 Quad LVDS Transmitter | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3487DR | Quad SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Transmitter | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 4 # |