The SN65MLVD047 is a quadruple differential line driver for multipoint LVDS bus applications, supporting data rates up to 200 Mbps and clock frequencies up to 100 MHz. It operates from a single 3.3-V supply and is characterized for operation from -40°C to 85°C. The device is available in a 16-pin TSSOP package and provides 9-kV ESD protection on all bus pins. All variants feature increased output current to drive doubly terminated loads as low as 30 Ω. The SN65MLVD047PWG4 is a TSSOP-packaged variant with RoHS-compliant lead finish and standard moisture sensitivity level, sharing the electrical and thermal characteristics of the series.
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
IC DRIVER 4/0 16TSSOP Product overview: SN65MLVD047PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047PWG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261213-SN65MLVD047P
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
ECCN: 5A991B1
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65MLV
Product Status: Obsolete
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD047PWG4 | 710-SN65MLVD047PWG4 | 1261213-SN65MLVD047PWG4 |
| Product Name | SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | LVDS | ||
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 200000 kbps | 200000 kbps |