Texas Instruments SN65LVDS117 Dual 8-Port LVDS Repeater SN65LVDS117DGGRG4

Description
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS117 Dual 8-Port LVDS Repeater - SN65LVDS117DGGRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS117 Dual 8-Port LVDS Repeater
SN65LVDS117DGGRG4
SN65LVDS117 Dual 8-Port LVDS Repeater SN65LVDS117DGGRG4
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85

Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS117DGGRG4 - 1252884-SN65LVDS117DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS117DGGRG4
1252884-SN65LVDS117DGGRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS117DGGRG4 1252884-SN65LVDS117DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252884-SN65LVDS117D GGRG4 Packaging: Reel - TR Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 64-TFSOP (0.240", 6.10mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: LVDS Output: LVDS Delay Time: 2.8ns Capacitance - Input: 5pF Family Name: SN65LVDS117 Categories: Integrated Circuits (ICs) Operating Supply Current: 85mA Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TSSOP Data Rate (Maximum): 400Mbps Alternative Parts (Cross-Reference): SN65LVDS117DGGG4; SN65LVDS117DGG; MAX9110EKA+; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252884-SN65LVDS117DGGRG4
Packaging: Reel - TR
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVDS
Output: LVDS
Delay Time: 2.8ns
Capacitance - Input: 5pF
Family Name: SN65LVDS117
Categories: Integrated Circuits (ICs)
Operating Supply Current: 85mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TSSOP
Data Rate (Maximum): 400Mbps
Alternative Parts (Cross-Reference): SN65LVDS117DGGG4; SN65LVDS117DGG; MAX9110EKA+;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS117DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS117DGGRG4
Signal Buffers, Repeaters, Splitters SN65LVDS117DGGRG4
Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP

Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS117DGGRG4 1252884-SN65LVDS117DGGRG4 SN65LVDS117DGGRG4
Product Name SN65LVDS117 Dual 8-Port LVDS Repeater Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS117DGGRG4 Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type SN65LVDS117 Dual 8-Port LVDS Repeater Buffer Buffer
Features RoHS RoHS
# of Tx 16 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers