Texas Instruments SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER SN65LVDS315RGER

Description
CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
Request a Quote Datasheet
Description
CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER - SN65LVDS315RGER - Texas Instruments
Dallas, TX, United States
SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER
SN65LVDS315RGER
SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER SN65LVDS315RGER
CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85

CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85

Supplier's Site Datasheet
Singapore, Singapore
8-bit VQFN Interface Transceiver IC
755-SN65LVDS315RGER
8-bit VQFN Interface Transceiver IC 755-SN65LVDS315RGER
8-bit parallel RGB to MIPI® CSI-1 or SMIA CCP transmitter & serializer 24-VQFN -40 to 85 Product overview: SN65LVDS315RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS315RGER can be used for catalog matching and distributor lookup.

8-bit parallel RGB to MIPI® CSI-1 or SMIA CCP transmitter & serializer 24-VQFN -40 to 85 Product overview: SN65LVDS315RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS315RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LVDS315RGER - 065074-SN65LVDS315RGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LVDS315RGER
065074-SN65LVDS315RGER
Interface - Interface - Serializers, Deserializers - SN65LVDS315RGER 065074-SN65LVDS315RGER
Manufacturer: Texas Instruments Win Source Part Number: 065074-SN65LVDS315RG ER Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 8 Output Type: LVDS Data Rate: 201Mbps Input Type: CMOS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Purpose: Serializer Supply Voltage - Operating: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065074-SN65LVDS315RGER
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: LVDS
Data Rate: 201Mbps
Input Type: CMOS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Serializer
Supply Voltage - Operating: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Serializers, Deserializers - SN65LVDS315RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LVDS315RGER
Serializers, Deserializers SN65LVDS315RGER
201Mbps Serializer 8 Input 1 Output 24-VQFN (4x4)

201Mbps Serializer 8 Input 1 Output 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LVDS315RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LVDS315RGER
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS315RGER
IC CAMERAL SERIALIZER 24-VQFN

IC CAMERAL SERIALIZER 24-VQFN

Supplier's Site
Serializers, Deserializers - SN65LVDS315RGER - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LVDS315RGER
Serializers, Deserializers SN65LVDS315RGER
IC CAMERAL SERIALIZER 24-VQFN

IC CAMERAL SERIALIZER 24-VQFN

Supplier's Site Datasheet
Serializers & Deserializers - Serdes - SN65LVDS315RGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65LVDS315RGER
Serializers & Deserializers - Serdes SN65LVDS315RGER
Serializers & Deserializers - Serdes CAMERA PARALLEL SERIAL CONVERTER

Serializers & Deserializers - Serdes CAMERA PARALLEL SERIAL CONVERTER

Buy Now Datasheet
Interface - Serializers, Deserializers - SN65LVDS315RGER - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LVDS315RGER
Interface - Serializers, Deserializers SN65LVDS315RGER
IC CAMERAL SERIALIZER 24-VQFN

IC CAMERAL SERIALIZER 24-VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS315RGER 755-SN65LVDS315RGER 065074-SN65LVDS315RGER SN65LVDS315RGER SN65LVDS315RGER SN65LVDS315RGER SN65LVDS315RGER SN65LVDS315RGER
Product Name SN65LVDS315 CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 8-bit VQFN Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LVDS315RGER Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes Interface - Serializers, Deserializers
Technology LVDS
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VQFN VQFN EP 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN-24
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details