Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 1 Gbps to 4.25 Gbps Limiting Amplifier With LOS and RSSI 16-QFN -40 to 85 | |
| 1.0 Gbps to 4.25 Gbps Rate-Selectable Limiting Amplifier 16-VQFN -40 to 85 | |
| 11.3 Gbps 5kOhm Limiting Transimpedance Amplifier with RSSI 0-DIESALE -40 to 100 | |
| 11.3 Gbps 5kOhm Limiting Transimpedance Amplifier with RSSI 1-DIESALE -40 to 100 | |
| 11.3 Gbps Differential VCSEL Driver 20-QFN -40 to 85 | |
| 11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100 | |
| 11.3 Gbps Limiting Transimpedance Amplifier with RSSI 0-DIESALE -40 to 100 | |
| 11.3 Gbps Limiting Transimpedance Amplifier with RSSI 1-DIESALE -40 to 100 | |
| 11.3 Gbps Linear Transimpedance Amplifier with RSSI 0-DIESALE -25 to 85 | |
| 11.3 Gbps Rate-Selectable Limiting Amplifier 16-QFN -40 to 100 | |
| 11.35Gbps Differential Modulator Driver with Output Waveform Shaping 16-QFN -40 to 100 | |
| 11.3Gb/s Limiting Amplifier 16-QFN -40 to 85 | |
| 11.3Gbps Differential VCSEL Driver with Output Waveform Shaping 20-QFN -40 to 85 | |
| 11.3Gbps Limiting Amplifier 16-QFN -40 to 100 | |
| 11.3Gbps Limiting Transimpedance Amplifier with RSSI 20-DIESALE -40 to 100 | |
| 11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100 | |
| 11.3Gbps Modulator Driver 24-VQFN -40 to 100 | |
| 155 MBPS TO 3.3 GBPS Limiting Amplifier 16-QFN -40 to 85 | |
| 155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85 | |
| 155 Mbps to 4.25 Gbps Laser Driver w/ Active Back Termination 24-VQFN -40 to 85 | |
| 2.5 Gbps Transimpedance Amplifier with AGC and RSSI 0-DIESALE -40 to 85 | |
| 2.5 Gbps Transimpedance Amplifier with AGC and RSSI 0-WAFERSALE -40 to 85 | |
| 2.5 Gbps Transimpedance Amplifier with RSSI 0-DIESALE -40 to 85 | |
| 28Gbps 4-Channel Limiting Transimpedance Amplifier 0-DIESALE -40 to 100 | |
| 4.25 Gbps Transimpedance Amplifier with AGC and RGGI 0-DIESALE -40 to 85 | |
| 4.25 Gbps Transimpedance Amplifier with AGC and RGGI 0-WAFERSALE -40 to 85 | |
| 4.25 Gbps VCSEL Driver with Serial Interface 20-QFN -40 to 85 | |
| 4.25Gbps Transimpedance Amplifier with AGC and RSSI 0-DIESALE -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-SOIC -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-SSOP -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-TSSOP -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-TVSOP -40 to 85 | |
| 8-Channel I2C Switch With Reset 24-VQFN -40 to 85 | |
| A 9 GHz, 2.4 KOhms Transimpedance Amplifier with RSSI 0-DIESALE -40 to 100 | |
| A 9 GHz, 4 KOhms Transimpedance Amplifier with RSSI 18-DIESALE -40 to 100 | |
| Ambient Light Sensor 6-USON -40 to 85 | |
| Applications Processor 423-FCBGA -40 to 105 | |
| Applications Processor 423-FCBGA 0 to 90 | |
| Applications Processor 515-POP-FCBGA -40 to 105 | |
| Applications Processor 515-POP-FCBGA 0 to 90 | |
| Applications Processor 515-POP-FCBGA | |
| Automotive Catalog Dual Bidirectional I2C Bus and SMBus Voltage-Level Translator 8-US8 -40 to 105 | |
| Automotive Catalog Dual Bidirectional I2C Bus and SMBus Voltage-Level Translator 8-US8 -40 to 85 | |
| Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-DSBGA -40 to 85 | |
| Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-SM8 -40 to 85 | |
| Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-US8 -40 to 85 | |
| Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-X2SON -40 to 85 | |
| Dual Bidirectional Bus Buffer 8-PDIP -40 to 85 | |
| Dual Bidirectional Bus Buffer 8-SOIC -40 to 85 | |
| Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85 | |
| Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-SOIC -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-SON -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-TSSOP -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85 | |
| Dual Bidirectional I2C Bus and SMBus Repeater, PCA9515B 8-VSSOP -40 to 85 | |
| Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate 44-PLCC -40 to 85 | |
| Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate 48-TQFP -40 to 85 | |
| Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate 44-PLCC -40 to 85 | |
| Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate 48-TQFP -40 to 85 | |
| Dual Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70 | |
| Expandable Five-Channel I2C Hub 20-SOIC -40 to 85 | |
| Expandable Five-Channel I2C Hub 20-SSOP -40 to 85 | |
| Expandable Five-Channel I2C Hub 20-TSSOP -40 to 85 | |
| I2C Bus Extender 8-PDIP -40 to 85 | |
| I2C Bus Extender 8-SOIC -40 to 85 | |
| Integrated Photodiode and Amplifier 8-TO | |
| Level-Translating I2C Bus Repeater 8-PDIP -40 to 85 | |
| Level-Translating I2C Bus Repeater 8-SOIC -40 to 85 | |
| Level-Translating I2C Bus Repeater 8-TSSOP -40 to 85 | |
| Level-Translating I2C Bus Repeater 8-VSSOP -40 to 85 | |
| Liquid Crystal Display Driver 40-PDIP -40 to 85 | |
| Liquid Crystal Display Driver 44-PLCC -40 to 85 | |
| Liquid Crystal Display Drivers 40-PDIP -40 to 85 | |
| Liquid Crystal Display Drivers 44-PLCC -40 to 85 | |
| Monolithic Photodiode and Single-Supply Transimpedance Amplifier 8-PDIP | |
| Monolithic Photodiode and Single-Supply Transimpedance Amplifier 8-SOP | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-VQFN -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-WQFN -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-VQFN -40 to 85 | |
| Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers 8-SOIC -40 to 85 | |
| Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers 8-VSSOP -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 18-SOIC -40 to 85 | |
| Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85 | |
| Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-TSSOP -40 to 85 | |
| Universal Asynchronous Receiver/Transmitter with FIFOs 40-PDIP 0 to 70 | |
| Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70 |
| << Prev | Next >> |